EN
  • EN
  • DE

PSD834F2V10JI

Part No PSD834F2V10JI
Manufacturer STMicroelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999585-PSD834F2V10JI
Categories OEM Parts(O-R)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSD834F2V10JI CAD Model

Description

The PSD834F2V10JI is a sophisticated integrated device from STMicroelectronics, part of their Programmable System Devices (PSD) family designed for use in microcontroller-based systems. This device is tailored to provide a flexible, yet powerful, solution for managing system memory and I/O peripheral control in embedded applications.

With its Flash In-System Programmable (ISP) capability, the PSD834F2V10JI allows for programming and reprogramming in the application, ensuring a high level of adaptability and convenience for firmware updates. The device integrates a wealth of features to support a wide range of functionalities and to enhance system performance.

The PSD834F2V10JI offers a memory configuration that includes 256K bytes of primary Flash memory and an additional 16K bytes of secondary Flash memory. This dual-bank configuration facilitates straightforward and secure firmware updates, as one bank can be reprogrammed while the other is still running the application code. Moreover, the device features 2K bytes of SRAM, providing volatile memory for temporary data storage and efficient data handling.

The device also includes programmable logic, configurable to implement custom logic functions, and a decoder that supports up to eight chip selects, enabling the expansion of memory or the addition of other peripherals. This level of integration helps to reduce the component count, save PCB space, and improve system reliability.

Connectivity is a key aspect of the PSD834F2V10JI, with multiple I/O ports that can be configured for various interface standards. The device supports JTAG boundary scan for ease of testing and debugging, which is crucial for ensuring the quality and reliability of the final product.

The PSD834F2V10JI is packaged in a 52-lead PQFP, providing a compact footprint suitable for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliable operation in a wide range of environmental conditions, making it a versatile choice for industrial, automotive, and consumer electronics markets.

In summary, the PSD834F2V10JI from STMicroelectronics is a powerful, programmable device that offers a comprehensive solution for memory and I/O management in microcontroller systems, with the flexibility and features needed to meet the demands of modern embedded designs.

You May Also Be Interested in

Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Harris Corporation
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess