EN
  • EN
  • DE

PSD4135G2V-90U

Part No PSD4135G2V-90U
Manufacturer STMicroelectronics
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description Programmable Logic ICs TQFP-80 3V 1M 90N
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TQFP
RoHS Non-Compliant
Win Source Part Number 1187624-PSD4135G2V-90U
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSD4135G2V-90U CAD Model

Description

The PSD4135G2V-90U is a high-performance, Programmable System Device (PSD) from STMicroelectronics, designed to meet the needs of complex digital systems. This device integrates a multitude of features to optimize the functionality and performance of microcontroller-based systems.

Key Features

  • Memory: The device boasts a large user-programmable Flash memory, which is ideal for storing firmware and application data. It also includes additional secondary Flash memory blocks for data storage and EEPROM emulation, ensuring robust data retention and fast access times.
  • Speed: With an access time of 90 nanoseconds, the PSD4135G2V-90U offers fast read and write operations, which is critical for high-speed microcontroller applications.
  • I/O Ports: It comes with configurable I/O ports that can be tailored to interface with a wide range of peripheral devices, enhancing design flexibility and simplifying board layout.
  • In-System Programmability: The PSD device supports in-system programming (ISP) through JTAG, allowing for easy firmware updates without the need for complex programming equipment.
  • Security: Security features are embedded to protect the intellectual property of the application code and to prevent unauthorized access to the device's memory contents.

Applications

The PSD4135G2V-90U is versatile and can be used in various applications, including:

  • Embedded control systems
  • Automotive electronics
  • Industrial control units
  • Telecommunication infrastructure
  • Consumer electronics

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the PSD4135G2V-90U is no exception. It is manufactured to the highest standards, ensuring stable and reliable operation even in the most demanding conditions.

Conclusion

The PSD4135G2V-90U from STMicroelectronics represents a powerful solution for designers seeking to enhance the capabilities of their microcontroller-based systems. With its robust feature set, this PSD offers a flexible and efficient path to integrating memory, logic, and I/O functionalities in a single device.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 114 I/O 144TQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1296 CLBS, 333000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
OR4E04 - FIELD PROGRAMMABLE GATE
Need more? Email Us
Altera
IC FPGA 188 I/O 484UBGA
Need more? Email Us
Altera
IC FPGA 168 I/O 240QFP
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 102 I/O 144TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess