Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 1
Category Circuit Protection
Family TVS - Diodes
Series P6KE TRANSIL
Packaging Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 70V
Voltage - Breakdown (Min) 77.9V
Voltage - Clamping (Max) @ Ipp 146V
Current - Peak Pulse (10/1000µs) 27A (8/20µs)
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 275pF @ 1MHz
Mounting Style Through Hole
Package DO-204AC DO-15 Axial
Manufacturer Device Package DO-15
Win Source Part Number 045502-P6KE82CA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P6KE82CA CAD Model

Description

STMicroelectronics P6KE82CA TVS Diode

The P6KE82CA is a high-quality Transient Voltage Suppressor (TVS) diode designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This robust diode is engineered to protect sensitive electronic equipment from voltage transients induced by system-induced surge events and electrostatic discharge (ESD). The P6KE82CA is a bidirectional TVS diode, making it suitable for AC applications or situations where the polarity reverses.

Key Features

  • Stand-off Voltage: The P6KE82CA has a stand-off voltage of 70.1V, which provides a margin of safety for electronics that operate at lower voltages, ensuring that the TVS diode remains non-conductive under normal operating conditions.
  • Peak Pulse Power: It has the capability to handle peak pulse power of 600W for 10/1000μs waveforms, which enables it to absorb high transient power without damage.
  • Breakdown Voltage: The breakdown voltage range is between 77.9V and 86.1V, ensuring reliable clamping performance when voltage transients occur.
  • Response Time: With a response time typically less than 1 picosecond from 0V to BV min, the P6KE82CA provides immediate protection against transient voltages.
  • Package: The device comes in a DO-15 package, which is known for its axial leads and ease of installation.
  • Operating Temperature: It has an operating temperature range of -55°C to +175°C, making it suitable for a wide range of environmental conditions.

Applications

The P6KE82CA is ideal for use in a variety of applications where voltage protection is critical. This includes:

  • Industrial systems
  • Consumer electronics
  • Telecommunication devices
  • Power supply units
  • Automotive electronics

STMicroelectronics' commitment to quality ensures that the P6KE82CA TVS diode is a reliable choice for designers looking to safeguard their electronic circuits against voltage spikes and surges. Its bidirectional nature and robust power handling capability make it a versatile component for any circuit protection strategy.

For detailed specifications and application notes, designers are encouraged to consult the datasheet provided by STMicroelectronics to ensure proper usage and implementation of the P6KE82CA TVS diode in their projects.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 24VWM 40VC R6 / 40V Clamp 30A (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to $5.6554
ECAD model for LDP24A
Yageo
TVS ESD, SOD-123S, 33V, 53.3V, R / 53.3V Clamp 3.8A Ipp Tvs Diode Surface Mount SOD-123S
Lowest to $0.0362
ECAD model for SJD12C33L01
Comchip Technology
TVS DIODE 5VWM 30VC 0201/DFN0603 / 30V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603
Lowest to $0.0317
ECAD model for CPDZC5V0SPC-HF
Renesas Electronics America
NNCD3.9D-T1-A - ELECTROSTATIC DI / Clamp Ipp Tvs Diode Surface Mount 2-Super Mini Mold
Need more? Email Us
ECAD model for NNCD3.9D-T1-A
Rohm Semiconductor
TVS DIODE 22VWM 38VC SSD3 / 38V Clamp 1A Ipp Tvs Diode Surface Mount SSD3
Need more? Email Us
ECAD model for MMBZ27VCLFHT116
Comchip Technology
TVS DIODE 3.3VWM 25VC 0402C / 25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Need more? Email Us
ECAD model for CPDQC3V3A-HF
Comchip Technology
TVS DIODE 5VWM 15VC SOD523 / 15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Lowest to $0.0540
ECAD model for CPDH5V0UC-HF
Panjit
ULTRA LOW CAPACITANCE ESD PROTEC / 15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Need more? Email Us
ECAD model for PE1605C2A_R1_00001
Micro Commercial Co
Interface / 8V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.1542
ECAD model for ESDSLC3V3D3B-TP

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1570 $50.2400
780+ $0.1288 $100.4640
1,205+ $0.1248 $150.3840
1,660+ $0.1208 $200.5280
2,145+ $0.1168 $250.5360
2,870+ $0.1047 $300.4890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 980 pieces
MOQ: 320 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention