EN
  • EN
  • DE

P6KE39CARL

Part No P6KE39CARL
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 33.3VWM 69.7VC DO15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 33.3V
Minimum Breakdown Voltage 37.1V
Max Clamping Voltage 69.7V
Peak Pulse Current(Ippm) 57A (8/20μs)
Power Dissipation - Pd 600W
Applications General Purpose
Capacitance @ Frequency 450pF @ 1MHz
Mounting Through Hole
Case / Package DO-15
Win Source Part Number 1085820-P6KE39CARL
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian P6KE39CARL CAD Model

Description

The P6KE39CARL is a robust transient voltage suppressor (TVS) diode designed by STMicroelectronics to protect sensitive electronic equipment from voltage spikes and transient events. This TVS diode is specifically engineered to shield circuits from the destructive forces of overvoltage transients such as those caused by inductive load switching, lightning, and other unforeseen power surges.

Key Features

  • Stand-off Voltage: The P6KE39CARL has a stand-off voltage of 39V, which makes it suitable for a wide range of applications where this level of protection is required.
  • Peak Pulse Power: It can handle a peak pulse power of 600W (10/1000μs surge), providing a high degree of protection against energy spikes.
  • Breakdown Voltage Range: The device features a breakdown voltage range from 43.5V to 48.5V, ensuring that it activates to clamp excess voltage when necessary.
  • Fast Response Time: The fast response time of the P6KE39CARL is crucial for quick overvoltage suppression, safeguarding components before damage can occur.
  • Low Leakage Current: Designed with low leakage current, it minimizes power loss and ensures efficiency in standby or off-state conditions.
  • Reverse Stand-off Voltage: The reverse stand-off voltage is designed to be non-conductive under normal conditions, providing a secure operation until a transient event occurs.

Applications

The P6KE39CARL is ideal for protecting a variety of electronic devices, including:

  • Industrial systems
  • Consumer electronics
  • Telecommunication devices
  • Power supply units
  • Automotive electronics

Reliability and Compliance

This TVS diode is manufactured by STMicroelectronics, a leader in the semiconductor industry, ensuring high reliability and performance. The P6KE39CARL is RoHS compliant and adheres to industry-standard quality and environmental requirements.

Package and Installation

The P6KE39CARL comes in a DO-15 axial package, which is designed for easy installation. Its axial lead configuration allows for flexible PCB mounting and is compatible with various soldering processes.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess