The M2732A-2F1 from STMicroelectronics is a high-speed 32,768-bit UV erasable and electrically programmable read-only memory (EPROM). It is organized as 4,096 words by 8 bits, suitable for applications where reliable and efficient non-volatile memory storage is essential. This product is designed to offer a flexible and economical solution to many embedded system storage requirements.
Key Features
- Memory Capacity: 32Kb (4K x 8)
- Access Time: Fast access time with speeds down to 200 ns
- Single 5V Power Supply: Operates on a single 5-volt power supply, simplifying power management in embedded systems.
- Programming Voltage: 12.5V programming voltage required for writing operations.
- UV Erasable: Offers the ability to erase the entire chip using ultraviolet light, allowing for reprogramming and reuse.
- Extended Temperature Range: Suitable for industrial applications with an operating temperature range from -40°C to +125°C.
- Package: Available in a 24-pin ceramic dual in-line package (CerDIP), providing robust physical protection and reliable connectivity.
Applications
The M2732A-2F1 EPROM is ideal for a wide range of applications, including:
- Microprocessor-based systems
- Computer BIOS storage
- Industrial control systems
- Telecommunication equipment
- Automotive electronics
- Medical devices
- Instrumentation and measurement systems
Quality & Reliability
STMicroelectronics is renowned for its commitment to quality and reliability. The M2732A-2F1 EPROM reflects this commitment, having undergone rigorous testing to ensure it meets the high standards expected by designers and engineers. This product is a testament to STMicroelectronics' dedication to providing components that consistently perform to specifications and are resilient under various environmental conditions.