STMicroelectronics P60N06-14 - N-Channel MOSFET
The P60N06-14 is a robust N-Channel MOSFET designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This power MOSFET is part of the STripFET™ series, which is known for its low on-state resistance and high switching performance, making it ideal for a wide range of power applications.
Key Features
- High Current Capability: The P60N06-14 is capable of handling continuous drain currents up to 60A, making it suitable for high-power applications.
- Low On-Resistance: With a typical on-resistance of just 14mΩ, this MOSFET ensures high efficiency and minimal power loss during operation.
- High Switching Speed: The fast switching characteristics of the P60N06-14 allow for efficient operation at high frequencies, which is beneficial for applications such as switching power supplies and DC-DC converters.
- Voltage Rating: It has a drain-source voltage rating of 60V, providing a good balance between breakdown voltage and on-state resistance.
- Thermal Performance: The device is encapsulated in a TO-220 package, which offers excellent thermal performance and is easy to mount on a heatsink for improved heat dissipation.
- Gate Charge: The optimized gate charge minimizes switching losses without compromising on the conduction losses, ensuring overall system efficiency.
Applications
The P60N06-14 is versatile and can be used in a variety of applications, including:
- Switching regulators
- DC-DC converters
- Motor control systems
- Power management solutions
- Automotive applications
- High-efficiency power supplies
Quality and Reliability
STMicroelectronics ensures that the P60N06-14 meets the highest quality and reliability standards. The device is rigorously tested and validated to perform under various conditions, making it a reliable choice for critical power applications.
With its combination of performance, efficiency, and reliability, the P60N06-14 N-Channel MOSFET from STMicroelectronics is an excellent choice for designers looking to optimize their power circuitry across a range of applications.