EN
  • EN
  • DE

P22NM50FP

Part No P22NM50FP
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 265737-P22NM50FP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P22NM50FP CAD Model

Description

STMicroelectronics P22NM50FP - N-channel 500V - 0.22Ω - 22A TO-220/TO-220FP SuperMESH™ Power MOSFET

The P22NM50FP is a cutting-edge N-channel Power MOSFET from STMicroelectronics, a global leader in semiconductor solutions. This device is part of the highly acclaimed SuperMESH™ series known for its outstanding performance in high voltage applications. The P22NM50FP is specifically designed to address the stringent requirements of power supply and conversion systems.

With a drain-source voltage of 500V, this MOSFET is well-suited for applications that demand high voltage operation without compromising efficiency. Its low on-resistance of just 0.22 ohms is a testament to its ability to conduct high currents efficiently, making it an excellent choice for power-intensive applications. The device can handle a continuous current of up to 22A, ensuring reliable operation even under heavy loads.

The P22NM50FP is housed in a TO-220/TO-220FP package, providing a balance between compact form factor and thermal performance. The package is designed to offer excellent heat dissipation, ensuring the MOSFET operates within its temperature range even in challenging conditions.

One of the key features of the SuperMESH™ series is the extremely low gate charge, which translates to reduced switching losses. This characteristic, combined with the device's high dv/dt capability, makes the P22NM50FP an ideal choice for high-efficiency switch-mode power supplies, power factor correction circuits, and electronic lamp ballasts.

Moreover, the P22NM50FP incorporates Zener-protection that enhances the reliability against transient voltage spikes, thus providing an additional layer of security for your electronic designs. This feature is particularly beneficial in industrial and consumer applications where power stability is critical.

In summary, the STMicroelectronics P22NM50FP is a high-performance Power MOSFET that offers a perfect blend of efficiency, reliability, and robustness for a wide range of high voltage applications. With its advanced technology and superior electrical characteristics, this MOSFET is an ideal solution for designers looking to optimize their power management systems.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0346 $60.4152
28+ $4.1314 $115.6792
44+ $4.0021 $176.0924
60+ $3.8727 $232.3620
78+ $3.7445 $292.0710
104+ $3.3564 $349.0656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess