EN
  • EN
  • DE

P0102MA1AA3

Part No P0102MA1AA3
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description 0.8A SCRs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Part Status Obsolete(EOL)
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Maximum) 800mV
Current - Gate Trigger (Igt) (Maximum) 200μA
Voltage - On State (Vtm) (Maximum) 1.95V
Current - On State (It (AV)) (Maximum) 500mA
Current - On State (It (RMS)) (Maximum) 800mA
Current - Hold (Ih) (Maximum) 5mA
Current - Off State (Maximum) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 7A, 8A
SCR Type Sensitive Gate
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 1234077-P0102MA1AA3
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name P0102MA
Introduction Date November 24, 2008
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian P0102MA1AA3 CAD Model

Description

The P0102MA1AA3 is a high-performance, sensitive gate SCR (Silicon-Controlled Rectifier) manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is designed for use in a broad range of applications, including but not limited to, ignition systems, overvoltage crowbar protection, motor control circuits, and inrush current limiting circuits.

Key Features

  • Repetitive Peak Off-state Voltage (V<sub>DRM): The device is capable of withstanding voltages up to 600 V, making it suitable for various industrial applications.
  • On-state RMS Current (I<sub>T(RMS)): It can handle up to 0.8 A of RMS current, ensuring reliable performance in power control applications.
  • Gate Trigger Current (I<sub>GT): Featuring a sensitive gate with a maximum trigger current of 200 µA, this SCR is easily triggered with microcontrollers or other logic-level devices.
  • Surge Current Capability (I<sub>TSM): It can handle a surge current, providing robust performance during short-term overloads.

Applications

The P0102MA1AA3 is versatile and can be used in a variety of applications. It is particularly useful in power management solutions where precise control of AC loads is required. Its sensitive gate allows for direct interfacing with microcontrollers, making it an excellent choice for intelligent power control systems.

Package and Quality

This SCR is available in a DO-214AA (SMB) package, which is designed for surface-mount technology, facilitating easy integration into automated PCB assembly processes. The device meets stringent quality standards, ensuring high reliability and performance consistency.

Environmental Compliance

STMicroelectronics is committed to environmental sustainability. The P0102MA1AA3 complies with RoHS (Restriction of Hazardous Substances) and REACH (Registration, Evaluation, Authorization, and Restriction of Chemicals) regulations, minimizing the environmental impact and making it suitable for use in eco-conscious applications.

You May Also Be Interested in

JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess