EN
  • EN
  • DE

NAND99W3M1BZBC5E

Part No NAND99W3M1BZBC5E
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 332729-NAND99W3M1BZBC5E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NAND99W3M1BZBC5E CAD Model

Description

The NAND99W3M1BZBC5E is a high-performance NAND Flash memory device manufactured by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and innovative product offerings. This NAND Flash memory chip is designed to meet the rigorous demands of modern electronic devices, providing a reliable and efficient storage solution for a wide range of applications.

Key Features

  • High Density: The product offers a substantial storage capacity, making it ideal for applications that require large amounts of data storage without compromising on physical space.
  • Speed: With fast read and write speeds, this NAND Flash memory ensures quick data access and transfer, which is crucial for high-speed computing and real-time applications.
  • Endurance: The device is built to withstand a high number of program/erase cycles, offering a long operational lifespan and reliability for applications where data integrity is paramount.
  • Low Power Consumption: Designed with power efficiency in mind, the NAND99W3M1BZBC5E helps to reduce the overall power consumption of the system, making it suitable for battery-powered devices.

Applications

This versatile NAND Flash memory can be utilized in a variety of applications, including:

  • Mobile devices such as smartphones and tablets
  • High-performance solid-state drives (SSDs)
  • Embedded systems requiring large non-volatile storage
  • Automotive applications that demand durable and reliable memory solutions
  • Industrial automation systems

Technical Specifications

The NAND99W3M1BZBC5E features technical specifications that ensure compatibility and high performance in a multitude of electronic systems:

  • Technology: NAND Flash memory
  • Storage Capacity: High-density storage for extensive data needs
  • Supply Voltage: Optimized for low-power operations
  • Operating Temperature Range: Suitable for a broad range of environments
  • Package: Available in a standard package compatible with mainstream PCB designs

With STMicroelectronics' commitment to quality and innovation, the NAND99W3M1BZBC5E represents a reliable and cost-effective solution for designers and manufacturers looking to enhance their products with superior storage capabilities.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess