EN
  • EN
  • DE

MP34DB01TR

Part No MP34DB01TR
Manufacturer STMicroelectronics
Catalog Microphones
Description MIC MEMS DIGITAL PDM OMNI -26DB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type MEMS (Silicon)
Output Type Digital, PDM
Direction Omnidirectional
Frequency Range 20Hz to 20kHz
Sensitivity -26dB ±3dB @ 94dB SPL
S/N Ratio 62.6dB
Voltage Rating 1.8V
Voltage Range 1.64 to 3.6V
Operating Supply Current 650μA
Port Location Bottom
Termination Solder Pads
Height (Max) 0.043" (1.10mm)
Shape Rectangular
Win Source Part Number 024241-MP34DB01TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP34DB01TR CAD Model

Description

The MP34DB01TR is a high-performance, ultra-compact, low-power digital MEMS (Micro-Electro-Mechanical Systems) microphone from the renowned semiconductor manufacturer STMicroelectronics. This cutting-edge audio sensor is designed to deliver crystal-clear sound capture, making it an ideal choice for a wide range of applications, from mobile devices to smart home systems.

Key Features

  • High Signal-to-Noise Ratio (SNR): With an impressive SNR of 62 dB, the MP34DB01TR ensures excellent audio quality, capturing even the subtlest nuances in sound.
  • Omni-Directional Sensitivity: The microphone's omni-directional pickup pattern allows it to capture sound from all directions, providing flexibility in microphone placement and consistent audio performance.
  • Low Power Consumption: It operates on a supply voltage between 1.64 V to 3.6 V, which, combined with its power-saving features, makes it suitable for battery-powered devices.
  • Top-Port Design: The MP34DB01TR's top-port design enables it to be easily integrated into a variety of product form factors, including slim and compact devices.
  • Pulse Density Modulation (PDM) Output: The digital PDM output interface provides a high-quality digital audio stream and simplifies the connection to processors and DSPs, reducing system complexity and saving board space.

Applications

The versatility of the MP34DB01TR makes it suitable for a diverse range of applications, including:

  • Smartphones and Tablets
  • Laptop and Desktop Computers
  • Wearable Devices
  • Smart Home Devices and IoT
  • Voice-Controlled Systems
  • Portable Audio Recorders

Technical Specifications

The MP34DB01TR boasts a 61 dBA acoustic overload point and a frequency response range from 20 Hz to 20 kHz, which covers the entire audible spectrum. The microphone's compact footprint measures just 3.76 x 4.72 x 1.25 mm, making it an excellent choice for space-constrained designs. Additionally, it is available in a surface-mount package that is reflow solder compatible, simplifying the manufacturing process.

With its robust performance, ease of integration, and STMicroelectronics' commitment to quality, the MP34DB01TR MEMS microphone stands out as a top-tier solution for designers looking to incorporate high-quality audio capture into their products.

You May Also Be Interested in

PUI Audio, Inc.
MIC COND ANLG OMNI -44DB 0.382\
Need more? Email Us
Knowles
MIC OMNI .9-10VDC -37DB SENS
Need more? Email Us
DB Unlimited.
MIC COND ANALOG OMNI 0.382\
Need more? Email Us
Syntiant
SPV0142LR5H-1-8 Syntiant MEMS Microphones SISONIC MEMS MICROPHONE datasheet, inventory, & pricing.
Lowest to $1.7594
Knowles
MIC COND ANLG OMNI -63DB 0.101\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -45DB 0.236\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.382\
Need more? Email Us
Knowles
MIC OMNI .9-10VDC -37DB SENS
Need more? Email Us
Knowles
MIC COND ANALOG OMNI -56DB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1088 $60.9840
130+ $0.9101 $118.3130
200+ $0.8813 $176.2600
275+ $0.8535 $234.7125
355+ $0.8247 $292.7685
470+ $0.7392 $347.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess