EN
  • EN
  • DE

MM3Z20VST

Part No MM3Z20VST
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 059026-MM3Z20VST
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MM3Z20VST CAD Model

Description

STMicroelectronics MM3Z20VST Zener Diode

The MM3Z20VST from STMicroelectronics is a robust and precise Zener diode, designed to offer a reliable voltage regulation solution across a wide array of electronic applications. This component is part of STMicroelectronics' MM3Z series, which is known for its high performance and compact Surface-Mounted Device (SMD) SOD-323 package, making it suitable for high-density circuit boards.

Key Features

  • Zener Voltage: The MM3Z20VST provides a nominal Zener voltage of 20V, making it ideal for voltage regulation applications where this specific voltage is required.
  • Power Dissipation: With a power dissipation of 200 mW, this Zener diode can handle a moderate amount of power, suitable for various electronic circuits without compromising performance.
  • Package: Encased in a small SOD-323 package, it is optimized for automated surface-mount assembly, and its small footprint is perfect for space-constrained applications.
  • High Stability: The diode is designed to offer excellent stability and reliability, ensuring consistent performance over its lifespan.
  • Low Leakage Current: It features a low leakage current, contributing to the overall efficiency of the circuit in which it is used.
  • Wide Operating Temperature Range: The MM3Z20VST operates effectively over a broad temperature range, making it versatile for use in various environmental conditions.

Applications

The MM3Z20VST Zener diode is commonly used in a variety of applications that require precise voltage regulation. These include:

  • Power supply circuits
  • Voltage reference
  • Surge suppression
  • Consumer electronics
  • Telecommunications
  • Computer applications

With its combination of features, the MM3Z20VST is an excellent choice for designers looking for a Zener diode that offers both performance and miniaturization. STMicroelectronics' commitment to quality ensures that this component will deliver the expected performance and durability for sophisticated electronic designs.

You May Also Be Interested in

ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
Lowest to $1.2913
STMicroelectronics
Need more? Email Us
ESMT
Lowest to $0.9506
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
EliteMT
Lowest to $1.3456
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
Lowest to $2.9349

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7415 $59.3200
190+ $0.6087 $115.6530
295+ $0.5902 $174.1090
405+ $0.5706 $231.0930
525+ $0.5521 $289.8525
705+ $0.4943 $348.4815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,800 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess