EN
  • EN
  • DE

MKI41T56S0020

Part No MKI41T56S0020
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078982-MKI41T56S0020
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MKI41T56S0020 CAD Model

Description

The MKI41T56S0020 is a high-performance product from STMicroelectronics, a leader in the semiconductor industry. This device is part of ST's MEMS sensor portfolio and is designed to cater to a wide range of applications that require precise inertial measurements.

Key Features

  • MEMS Technology: Utilizing Micro-Electro-Mechanical Systems (MEMS) technology, the MKI41T56S0020 offers reliable and accurate inertial data.
  • High Precision: It features high-resolution measurements for both gyroscopic and accelerometer functions, making it ideal for advanced navigation systems.
  • Compact Design: The sensor comes in a compact package, allowing for easy integration into space-constrained applications.
  • Low Power Consumption: Optimized for power-sensitive designs, it maintains a balance between performance and power usage, extending battery life in portable devices.

Applications

The versatility of the MKI41T56S0020 allows it to be used in a variety of applications, including but not limited to:

  • Advanced driver-assistance systems (ADAS)
  • Industrial automation and robotics
  • Consumer electronics such as gaming and virtual reality devices
  • Inertial navigation systems for drones and other unmanned vehicles

Technical Specifications

The MKI41T56S0020 boasts a range of technical specifications designed to meet the needs of demanding applications:

  • Axis: 6-axis interface with 3-axis gyroscope and 3-axis accelerometer
  • Output Data Rate (ODR): Configurable to suit various application requirements
  • Interface: Comes with a standard I2C digital interface for easy communication with microcontrollers and processors
  • Temperature Range: Operates across a wide temperature range, ensuring reliable performance under varying environmental conditions

Conclusion

The MKI41T56S0020 from STMicroelectronics is a testament to the company's commitment to providing advanced sensors that enhance the capabilities of modern technology. Whether for consumer, automotive, or industrial applications, this MEMS sensor stands out with its precision, efficiency, and versatility.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess