EN
  • EN
  • DE

MK48Z0220

Part No MK48Z0220
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078953-MK48Z0220
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MK48Z0220 CAD Model

Description

The MK48Z0220 is an innovative microcontroller product from STMicroelectronics, designed to cater to a wide range of applications requiring robust performance and high reliability. This state-of-the-art microcontroller is part of STMicroelectronics' extensive product line, renowned for integrating advanced features and providing cost-effective solutions to the electronics industry.

At the heart of the MK48Z0220 is a powerful core that delivers efficient processing capabilities. The device is engineered to operate at high speeds, ensuring quick data handling and processing, which is essential for applications that demand rapid response times. With its impressive computational power, the MK48Z0220 is suitable for complex tasks in consumer electronics, industrial control systems, automotive applications, and Internet of Things (IoT) devices.

The MK48Z0220 also boasts a range of connectivity options, providing designers with the flexibility to interface with various peripherals and networks. These connectivity features support the development of connected devices that can communicate with other systems, share data, and operate within larger ecosystems.

One of the key attributes of the MK48Z0220 is its low-power consumption, which makes it an ideal choice for battery-powered applications. Its energy-efficient design ensures extended operational life, reducing the need for frequent battery replacements and maintenance. This characteristic is particularly beneficial for portable devices and remote sensors that require long-term, uninterrupted service.

In addition to its technical prowess, the MK48Z0220 is built with reliability in mind. STMicroelectronics adheres to stringent quality standards, ensuring that each microcontroller meets the high expectations of performance and durability. This commitment to quality translates into a product that you can depend on, even in the most demanding environments.

Overall, the MK48Z0220 from STMicroelectronics is a versatile and reliable microcontroller that offers an optimal balance of performance, connectivity, energy efficiency, and durability. Whether for industrial automation, consumer electronics, or cutting-edge IoT applications, the MK48Z0220 is poised to be a key component in driving innovation and efficiency.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess