EN
  • EN
  • DE

MK48T18B-15

Part No MK48T18B-15
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 231936-MK48T18B-15
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK48T18B-15 CAD Model

Description

STMicroelectronics MK48T18B-15 Timekeeper SRAM

The MK48T18B-15 is a high-performance 2K x 8 TIMEKEEPER® Static RAM from STMicroelectronics. This integrated circuit combines a potent mix of static RAM with a battery-backed non-volatile TIMEKEEPER feature, making it an ideal solution for systems that require reliable data retention across power cycles without the need for an external battery.

At the heart of the MK48T18B-15 lies a 16Kb (2K x 8) static RAM, which provides fast access times of 150ns, ensuring high-speed data retrieval and storage, which is crucial for real-time computing applications. This SRAM is directly coupled with a precision quartz crystal and a lithium energy source, which ensures that data is maintained in the absence of an external power supply.

The device is housed in a 28-pin, 600-mil DIP CAPHAT package, which encapsulates the battery and crystal within the cavity of the package. This innovative design ensures long-term reliability, as it protects the critical components from environmental factors that could affect performance. The MK48T18B-15 operates over a temperature range of 0°C to +70°C, making it suitable for a wide range of industrial and commercial applications.

One of the key features of the MK48T18B-15 is its self-contained battery, which has a shelf life of over 10 years. This allows for a long-term data retention solution without the need for external batteries or additional components. The device also includes an automatic power-fail chip deselect and WRITE protection, ensuring data integrity during power transitions.

For ease of integration, the MK48T18B-15 provides a standard JEDEC SRAM pinout, which allows for a straightforward drop-in replacement for other SRAM devices without the need for extensive board redesigns. Whether used in embedded systems, industrial controllers, or telecommunications equipment, the MK48T18B-15 from STMicroelectronics offers a reliable and low-power solution for maintaining critical data and real-time clock functionality.

With its combination of volatile and non-volatile memory capabilities, the MK48T18B-15 is an excellent choice for applications requiring data and timekeeping accuracy, even in the absence of a main power supply.

You May Also Be Interested in

ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
ESMT
Need more? Email Us
ESMT
Need more? Email Us
Agere Systems
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
Shindengen
Lowest to $0.2021
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EliteMT
Lowest to $2.1853

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess