EN
  • EN
  • DE

LM258YPT

Part No LM258YPT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low power dual operational amplifiers | IC OPAMP GP 2 CIRCUIT 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Amplifier Type General Purpose
Slew Rate 0.6V/μs
Gain Bandwidth Product 1.1MHz
Current - Input Bias 20nA
Voltage - Input Offset 1mV
Supply Current 700μA
Current - Output / Channel 60mA
Supply Voltage , Single/Dual (±) 3V ~ 30V, ±1.5V ~ 15V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number LM*58
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197494-LM258YPT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM258YPT CAD Model

Description

Introducing the LM258YPT Operational Amplifier from STMicroelectronics

The LM258YPT is a versatile operational amplifier designed to cater to a wide array of applications, ranging from conventional analog circuits to sophisticated electronic systems. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this op-amp is engineered to deliver reliable performance with an optimal balance between power consumption and speed.

Key Features

  • Low Power Consumption: The LM258YPT is designed for energy-efficient operation, making it an ideal choice for battery-powered applications and energy-sensitive devices.
  • Wide Supply Voltage Range: It operates from a supply voltage range of 3V to 30V, or ±1.5V to ±15V in dual-supply applications, providing flexibility in various circuit configurations.
  • Input Offset Voltage: The device offers a low input offset voltage, which minimizes errors and enhances overall system accuracy.
  • Phase Reversal Protection: This operational amplifier is equipped with phase reversal protection that prevents undesirable phase shifts, ensuring stable operation.
  • Large Output Voltage Swing: The LM258YPT can swing its output voltage close to the supply rails, maximizing the dynamic range in applications such as audio processing and signal conditioning.
  • Extended Temperature Range: It is designed to operate over an extended temperature range, making it suitable for industrial and automotive applications that require robust performance under varying environmental conditions.

Applications

The LM258YPT is a highly adaptable component that can be utilized in numerous applications, including:

  • Sensor amplifiers
  • Active filters
  • General-purpose amplifiers
  • Analog adders
  • Voltage followers
  • Integrators and differentiators
  • DC gain blocks

Encased in a TSSOP-8 package, the LM258YPT offers a compact footprint for space-constrained designs while maintaining excellent thermal performance. STMicroelectronics' commitment to quality ensures that this operational amplifier meets stringent industry standards, providing a reliable and cost-effective solution for both high-volume consumer electronic applications and precision instrumentation.

Whether you are designing a simple analog circuit or an advanced digital system, the LM258YPT operational amplifier from STMicroelectronics stands as a robust choice, offering a perfect blend of performance, power efficiency, and versatility.

You May Also Be Interested in

Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3681 $51.5340
295+ $0.3444 $101.5980
455+ $0.3325 $151.2875
650+ $0.3088 $200.7200
845+ $0.2969 $250.8805
1,055+ $0.2850 $300.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess