EN
  • EN
  • DE

MASTERGAN2

Part No MASTERGAN2
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description HIGH PWR DENS GAN 600V HALF BRI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr STMicroelectronics
Series -
Package Tray
Product Status Active
Applications Power Supplies
Current - Supply -
Voltage - Supply 3.3V ~ 15V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 31-VQFN Exposed Pad
Supplier Device Package 31-QFN (9x9)
Base Product Number MASTERGAN2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372574-MASTERGAN2
Ultra Librarian 3D Model Ultra Librarian MASTERGAN2 CAD Model

Description

Introducing the MASTERGAN2 from STMicroelectronics

The MASTERGAN2 is an advanced power solution designed by STMicroelectronics, a leader in semiconductor technology. This product is part of the MASTERGAN series, which is renowned for its integration of a gate driver and two enhancement mode GaN power transistors in a single package. The MASTERGAN2 specifically addresses the need for high-efficiency, compact, and easy-to-use power components in a wide range of applications, including consumer electronics, telecommunications, and industrial systems.

At the heart of the MASTERGAN2 lies its state-of-the-art Gallium Nitride (GaN) technology, which allows for superior performance compared to traditional silicon-based devices. GaN transistors offer lower on-resistance and faster switching capabilities, which translates to reduced energy losses and improved thermal management. This makes the MASTERGAN2 an ideal choice for high-performance power conversion applications.

The integrated gate driver of the MASTERGAN2 is optimized for GaN transistor control, with features such as adjustable gate driving strength, under-voltage lockout, interlock function, and dedicated shutdown pins. These features ensure reliable operation and protection for the GaN transistors, enhancing the overall system safety and longevity. The driver also supports both high-side and low-side driving, enabling flexible circuit topologies like half-bridge, full-bridge, and LLC resonant converters.

The compact QFN package of the MASTERGAN2 is another highlight, offering a reduced footprint and simplified PCB design. This is particularly beneficial for designers looking to minimize the size of their power management systems without compromising on performance. Additionally, the package is designed to facilitate easy assembly and heat dissipation, further contributing to the robustness of the final application.

In summary, the MASTERGAN2 from STMicroelectronics represents a leap forward in integrated power solutions. Its combination of GaN technology, an optimized gate driver, and a compact package design makes it a powerful and versatile component for a variety of high-efficiency power conversion applications.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5194 $52.1552
19+ $5.3493 $101.6367
29+ $5.1821 $150.2809
40+ $5.0150 $200.6000
52+ $4.8478 $252.0856
70+ $4.3463 $304.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess