EN
  • EN
  • DE

M95640WPW21150

Part No M95640WPW21150
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1033118-M95640WPW21150
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M95640WPW21150 CAD Model

Description

The M95640WPW21150 is a state-of-the-art EEPROM (Electrically Erasable Programmable Read-Only Memory) device from STMicroelectronics, a leader in semiconductor solutions. This product is a part of the M95xxx series, which is known for its robustness and reliability in various applications. The M95640WPW21150 is designed to meet the high demands of data storage and retrieval in modern electronic systems.

Key Features

  • Memory Size: The device boasts a 64-Kbit memory capacity, providing ample space for firmware storage, parameter settings, or small application code.
  • Interface: It features a Serial Peripheral Interface (SPI) bus, ensuring high-speed data transfer and simple integration into most microcontroller-based systems.
  • Write Protect: The EEPROM includes a Write Protect feature to prevent accidental data overwrites, ensuring data integrity and security.
  • Operating Voltage: The M95640WPW21150 operates within a voltage range of 2.5V to 5.5V, making it versatile for different power environments.
  • Temperature Range: It is designed to operate over an industrial temperature range from -40°C to +85°C, guaranteeing performance in harsh conditions.
  • Endurance: The device offers high write endurance, with 1 million write cycles per each memory cell and a data retention period of 40 years, ideal for applications requiring frequent data updates.
  • Packaging: It is available in a standard 8-pin package, which is widely used and easily adaptable to various PCB designs.

Applications

The M95640WPW21150 EEPROM is suitable for a wide array of applications, including but not limited to:

  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Systems
  • Medical Devices
  • Smart Metering
  • Internet of Things (IoT) Devices

With its robust feature set and STMicroelectronics' reputation for quality, the M95640WPW21150 is an excellent choice for designers and engineers looking for a reliable non-volatile memory solution.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess