EN
  • EN
  • DE

PAT-30

Part No PAT-30
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 268190-PAT-30
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAT-30 CAD Model

Description

The PAT-30 is a fixed attenuator from Mini-Circuits, designed for a wide range of applications where precise signal attenuation is required. This attenuator provides a fixed attenuation of 30 dB, making it suitable for reducing signal levels to prevent overload, improve impedance matching, or control signal power in various RF and microwave systems.

Applications:

  • Test and Measurement Equipment: Used in spectrum analyzers, signal generators, and power meters for calibration and dynamic range extension.
  • Communication Systems: Employed in transmitters and receivers to control signal levels and prevent overloading.
  • Radar Systems: Integrated into radar front-ends to protect sensitive components from high-power signals.
  • Wireless Networks: Utilized in base stations and access points for signal conditioning and impedance matching.
  • Satellite Communication: Used in satellite transceivers for signal attenuation and power control.

Features:

  • Fixed 30 dB Attenuation: Provides a precise and stable 30 dB attenuation value.
  • Wide Frequency Range: Operates effectively across a broad frequency spectrum.
  • Excellent VSWR: Ensures minimal signal reflections and good impedance matching.
  • High Power Handling: Capable of handling significant RF power without degradation.
  • Rugged Construction: Designed for reliable performance in demanding environments.

Benefits:

  • Precise Signal Control: Allows for accurate adjustment of signal levels, improving system performance.
  • Overload Protection: Prevents damage to sensitive components by reducing input signal power.
  • Improved Impedance Matching: Minimizes signal reflections and maximizes power transfer.
  • Enhanced System Performance: Optimizes signal-to-noise ratio and reduces distortion.
  • Reliable Operation: Ensures consistent performance over a wide range of operating conditions.

Additional Details:

The PAT-30 attenuator typically features a coaxial connector interface (such as SMA, BNC, or N-type) for easy integration into existing systems. Its compact size and rugged construction make it suitable for both laboratory and field applications. Key specifications include impedance (typically 50 ohms), VSWR, power handling capability, and operating temperature range. Mini-Circuits provides detailed datasheets with performance characteristics, including attenuation accuracy, frequency response, and VSWR data, for accurate system design and simulation.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0594 $63.5346
20+ $5.7923 $115.8460
31+ $5.6121 $173.9751
43+ $5.4308 $233.5244
56+ $5.2495 $293.9720
74+ $4.7066 $348.2884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess