The SM1668 is a LED controller driver IC designed for LED display applications. It's commonly used in applications requiring digital display functionalities like clocks, timers, and numeric readouts in consumer electronics and industrial equipment.
Applications
- Digital clocks and timers
- LED display panels
- Consumer electronics (e.g., digital thermometers, microwave ovens)
- Industrial control panels
- Home appliances with digital displays
Features
- Supports common cathode LED displays
- Built-in scan circuit
- Serial interface (typically two-wire or three-wire) for communication with microcontrollers
- Adjustable segment drive current
- Power-saving mode
- BCD decoding or multiplexing for easy display control
Benefits
- Simplified display control: Integrated scan circuit simplifies the driving of multiple LED segments.
- Reduced microcontroller load: Serial interface minimizes the number of I/O pins required on the microcontroller.
- Flexible brightness control: Adjustable segment drive current allows for fine-tuning the display brightness.
- Energy efficient: Power-saving mode reduces power consumption when the display is not actively updating.
- Easy integration: BCD decoding or multiplexing makes it easier to display numeric data.
- Cost-effective solution: Integrates display driving functions, reducing the overall system cost.
Additional Details
The SM1668 typically operates with a supply voltage of 5V. It communicates with a microcontroller via a serial interface (commonly I2C or a similar protocol). The segment drive current can be adjusted to optimize the display brightness and power consumption. It finds applications in a wide range of products requiring LED displays, such as household appliances and industrial equipment.