EN
  • EN
  • DE

M95640-WMN3TP/PC

Part No M95640-WMN3TP/PC
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description Automotive 64 Kbit serial SPI bus EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 40 ns
Density 64 kb
Frequency 10 MHz
Interface SPI, Serial
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Nominal Supply Current 6 mA
Number of Pins 8
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 973141-M95640-WMN3TP/PC
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M95640-WMN3TP/PC CAD Model

Description

The M95640-WMN3TP/PC is a state-of-the-art EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned semiconductor manufacturer STMicroelectronics. Designed for high-speed and low-power data storage, this product is an ideal choice for a wide range of applications that require reliable non-volatile memory solutions.

Key Features

  • Memory Size: The device offers 64 Kbits of memory, providing ample space for firmware storage, device configuration, and data logging.
  • Interface: It uses a standard SPI (Serial Peripheral Interface) bus, ensuring easy integration with most microcontrollers and processors.
  • Speed: The M95640-WMN3TP/PC boasts fast read and write operations, enhancing the performance of the host system.
  • Power Efficiency: Its low-power design makes it suitable for battery-operated and power-sensitive applications.
  • Package: Housed in a compact SO8N package, it is optimized for space-constrained applications while allowing for efficient PCB (Printed Circuit Board) layout.

Applications

The versatility of the M95640-WMN3TP/PC allows it to be used across various sectors, including:

  • Consumer Electronics
  • Industrial Automation
  • Automotive Systems
  • Telecommunications
  • Medical Devices

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the M95640-WMN3TP/PC is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability for critical applications.

Support and Resources

STMicroelectronics provides comprehensive technical support for the M95640-WMN3TP/PC, including datasheets, application notes, and design resources. Customers can also access the company's extensive support network for additional assistance with their design and development needs.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Lowest to $1.4033
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess