EN
  • EN
  • DE

M95512-RMB6TG

Part No M95512-RMB6TG
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 512KBIT 5MHZ 8MLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kb (64K x 8)
Max Frequency 20MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MLP (2x3)
Win Source Part Number 038360-M95512-RMB6TG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M95512-RMB6TG CAD Model

Description

The M95512-RMB6TG from STMicroelectronics is a state-of-the-art serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device that provides robust storage solutions for a wide range of applications. This device is designed to offer high-speed data transfer, low power consumption, and the reliability expected from a leading component manufacturer.

Key Features

  • Memory Size: The M95512-RMB6TG boasts a significant memory capacity of 512 Kbits, providing ample space for firmware storage, device configurations, or small application data.
  • Interface: It utilizes a standard SPI (Serial Peripheral Interface), which ensures compatibility with a majority of microcontrollers and is known for its simplicity and speed of data communication.
  • Supply Voltage: Operating at a supply voltage range of 2.5V to 5.5V, this EEPROM can be easily integrated into various systems without the need for additional voltage regulation.
  • Write Cycle Time: The device features a fast write cycle time, which allows for quick data updates and minimal downtime for the host system.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for use in environments that experience extreme conditions.
  • Package: The M95512-RMB6TG comes in a compact, surface-mountable SO-8 package, which is ideal for space-constrained applications.

Applications

This EEPROM is versatile and can be used in a variety of applications, including:

  • Embedded systems
  • Industrial control systems
  • Consumer electronics
  • Telecommunication devices
  • Automotive applications

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The M95512-RMB6TG is manufactured with this commitment in mind, ensuring reliable performance and endurance over its lifespan. With advanced wear leveling and error correction features, the integrity of your data is maintained even under strenuous conditions.

Whether you are designing a new system or upgrading an existing one, the M95512-RMB6TG from STMicroelectronics is an excellent choice for your non-volatile memory needs.

You May Also Be Interested in

Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
National Semiconductor (TI)
Need more? Email Us
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess