EN
  • EN
  • DE

M95256-RMC6TG/12

Part No M95256-RMC6TG/12
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 309215-M95256-RMC6TG/12
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M95256-RMC6TG/12 CAD Model

Description

Introducing the M95256-RMC6TG/12 EEPROM from STMicroelectronics

The M95256-RMC6TG/12 is a high-performance 256-Kbit serial SPI bus EEPROM (Electrically Erasable Programmable Read-Only Memory) from the renowned semiconductor manufacturer, STMicroelectronics. This state-of-the-art memory chip is designed to provide a robust storage solution for a wide array of applications, ranging from industrial automation systems to consumer electronics.

With its SPI (Serial Peripheral Interface) bus interface, the M95256-RMC6TG/12 ensures fast data transfer rates and seamless integration with microcontrollers and other digital systems. The device supports the standard SPI protocols (SPI, Dual SPI, and Quad SPI), which allows for a versatile use across various platforms and design requirements.

Key features of the M95256-RMC6TG/12 include:

  • Memory Size: 256 Kbits of memory capacity, providing ample space for firmware storage, configuration parameters, or data logging.
  • Operating Voltage Range: A wide range of operating voltage from 1.8V to 5.5V, making it suitable for low-power and battery-operated applications.
  • High-Speed Clock Frequency: Supports clock frequencies up to 20 MHz, enabling quick read and write operations for efficient system performance.
  • Write Protection: Incorporates hardware and software write protection features to safeguard the data integrity against accidental changes.
  • Endurance: Offers high write endurance with up to 1 million write cycles and a data retention period of over 100 years, ensuring the longevity and reliability of stored information.
  • Temperature Range: Designed to operate within an industrial temperature range from -40°C to +85°C, guaranteeing stable operation even in harsh environmental conditions.

The M95256-RMC6TG/12 comes in an 8-pin UFDFPN package, which is optimized for reduced space applications, making it an excellent choice for compact designs. Its robust design and high reliability make it a preferred choice for mission-critical applications where data integrity and stability are paramount.

Whether you're designing sophisticated industrial controls, consumer gadgets, or automotive systems, the M95256-RMC6TG/12 offers the performance and reliability you need in a compact, power-efficient package. Trust STMicroelectronics to keep your data safe and accessible, no matter where your technology takes you.

You May Also Be Interested in

Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6055 $64.2200
90+ $1.3167 $118.5030
140+ $1.2763 $178.6820
190+ $1.2347 $234.5930
245+ $1.1943 $292.6035
325+ $1.0707 $347.9775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess