EN
  • EN
  • DE

M95080WMN6TPGSB

Part No M95080WMN6TPGSB
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990865-M95080WMN6TPGSB
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M95080WMN6TPGSB CAD Model

Description

The M95080-WMN6TPGSB is a 8-Kbit serial EEPROM device from STMicroelectronics, which is a leader in the field of integrated circuits and semiconductors. This particular model is part of the M95xxx series, which are known for their robustness and reliability in storing non-volatile data. The M95080-WMN6TPGSB is designed for a wide range of applications, from industrial automation to consumer electronics.

Key Features

  • Memory Size: The device offers 8 Kbits of memory, which is organized as 1,024 x 8 bits. This is suitable for applications that require small amounts of data storage, such as configuration parameters or calibration data.
  • Interface: It communicates via a Serial Peripheral Interface (SPI) bus, ensuring high-speed data transfer with a simple communication protocol.
  • Supply Voltage: The EEPROM operates over a wide supply voltage range from 2.5 V to 5.5 V, making it versatile for various electronic circuits and systems.
  • Write Cycle Time: Fast write cycle times of 5 ms typical allow for quick data storage and updates.
  • Endurance: It provides a high endurance of 1 million write cycles per each memory cell and a data retention period of 40 years, ensuring the reliability of the data over a long period of time.
  • Temperature Range: The device is operational over an industrial temperature range from -40°C to +85°C, allowing it to function in harsh environments.
  • Package: The M95080-WMN6TPGSB is available in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and is widely used in the industry for its compact footprint.

The M95080-WMN6TPGSB EEPROM also features software data protection and a hardware write control, providing additional security for the stored data. It is an ideal solution for applications requiring a small, non-volatile memory with low power consumption and high reliability.

With STMicroelectronics' commitment to quality and performance, the M95080-WMN6TPGSB is a reliable choice for designers and engineers looking to incorporate a trusted EEPROM into their electronic designs.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess