EN
  • EN
  • DE

M95080-WMN3TPSSA

Part No M95080-WMN3TPSSA
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 309196-M95080-WMN3TPSSA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M95080-WMN3TPSSA CAD Model

Description

The M95080-WMN3TPSSA is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device from STMicroelectronics, designed to provide efficient data storage solutions for a wide range of applications. This memory chip boasts a 8-Kbit capacity, which is ideal for storing configurations, settings, and small amounts of data that need to be preserved during power-off scenarios.

One of the key features of the M95080-WMN3TPSSA is its SPI (Serial Peripheral Interface) bus interface, which ensures high-speed communication with microcontrollers and other digital systems. The SPI interface supports up to 5 MHz clock frequencies, enabling fast and reliable data transfers that are essential for modern, high-performance electronics.

Key Features:

  • Memory Size: 8-Kbit capacity, providing ample storage for configuration data and parameters.
  • Interface: SPI bus interface with up to 5 MHz clock frequency for fast data communication.
  • Supply Voltage: Operates across a wide range of supply voltages from 2.5V to 5.5V, making it versatile for various circuit designs.
  • Package: Comes in a compact SO8N package, which is suitable for space-constrained applications.
  • Temperature Range: Designed to operate within an industrial temperature range from -40°C to 85°C, ensuring reliability under extreme conditions.
  • Write Cycles: Capable of withstanding at least 1 million write cycles, ensuring a long operational lifespan.
  • Data Retention: Offers a data retention period of over 40 years, providing long-term data integrity.

The M95080-WMN3TPSSA EEPROM is an ideal choice for applications that require non-volatile memory storage, such as industrial automation, consumer electronics, medical devices, and automotive systems. Its robust design and reliability make it a preferred choice for engineers and designers looking to incorporate a dependable memory solution into their products.

With the backing of STMicroelectronics' reputation for quality and performance, the M95080-WMN3TPSSA is sure to meet the stringent requirements of today's sophisticated electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess