EN
  • EN
  • DE

M93C46-WDW3TP/S

Part No M93C46-WDW3TP/S
Manufacturer STMicroelectronics
Catalog EEPROM
Description 16 Kbit, 8 Kbit, 4 Kbit, 2 Kbit and 1 Kbit (8-bit or 16-bit wide) MICROWIRE? serial access EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 309138-M93C46-WDW3TP/S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M93C46-WDW3TP/S CAD Model

Description

Product Overview: M93C46-WDW3TP/S

The M93C46-WDW3TP/S is a state-of-the-art serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from STMicroelectronics, one of the leaders in semiconductor solutions. This product is part of the M93C46 series, designed for a wide range of applications that require reliable and flexible non-volatile memory storage.

Key Features

  • Memory Capacity: The device offers a 1 Kbit capacity, organized as 64 x 16 bits, which is ideal for storing configuration and calibration data, small look-up tables, and various other forms of persistent data.
  • Serial Interface: It utilizes a serial MICROWIRE bus interface, which ensures compatibility with most microcontrollers and is specifically designed for easy integration into complex systems with limited pin counts.
  • Wide Operating Voltage Range: The EEPROM operates within a voltage range of 2.5V to 5.5V, making it suitable for various low-power and standard applications.
  • Write Protect: It includes a write-protect feature that prevents accidental data alteration, ensuring the integrity and security of the stored information.
  • High Reliability: With an endurance of 1 million write cycles and a data retention period of 40 years, the M93C46-WDW3TP/S is built for longevity and consistent performance.
  • Temperature Range: This device is operational over an industrial temperature range from -40°C to +85°C, making it robust enough for use in harsh environmental conditions.

Applications

The M93C46-WDW3TP/S is versatile and can be utilized in a variety of applications, including:

  • Automotive systems
  • Portable devices
  • Medical instruments
  • Industrial controllers
  • Consumer electronics

Package and Quality

This EEPROM is available in a TSSOP8 package, which is known for its compact footprint and suitability for space-constrained applications. STMicroelectronics adheres to strict quality standards, ensuring that the M93C46-WDW3TP/S meets the requirements for reliability and performance that customers expect from a leading semiconductor manufacturer.

For designers and engineers looking for a reliable and compact non-volatile memory solution, the M93C46-WDW3TP/S from STMicroelectronics offers the perfect blend of performance, durability, and ease of integration.

You May Also Be Interested in

Microchip Technology
Contact for details
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197
National Semiconductor (TI)
Need more? Email Us
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess