EN
  • EN
  • DE

M74HCT652B1

Part No M74HCT652B1
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR 8BIT N-INV 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 6mA, 6mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Case / Package 24-DIP
Win Source Part Number 073045-M74HCT652B1
Ultra Librarian 3D Model Ultra Librarian M74HCT652B1 CAD Model

Description

The M74HCT652B1 is a high-performance integrated circuit designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This advanced product is part of the HCT (High-speed CMOS with TTL levels) family, which ensures compatibility with older TTL logic while providing the benefits of modern CMOS technology.

The M74HCT652B1 is an octal bus transceiver and register, offering bidirectional communication with data storage capabilities. It is designed to interface between two buses of different voltages, providing level shifting to maintain signal integrity. This makes it an ideal choice for systems that require communication between components operating at different logic levels.

The device features eight bidirectional data lines and two directional control inputs that determine the data direction. Additionally, it includes output enable inputs which can deactivate the outputs, thus allowing the data lines to assume a high-impedance state. This is particularly useful in bus-oriented systems where multiple devices may need to share the same bus lines.

The M74HCT652B1 operates at a wide range of supply voltages, from 4.5V to 5.5V, making it versatile for various applications. Its low power consumption and high noise immunity are characteristic of the HCT family, ensuring reliable performance even in electrically noisy environments.

This product comes in a 24-pin package, which is compact yet offers enough pins for all the necessary connections. The package is designed to be robust and to ensure a reliable connection to the printed circuit board (PCB).

In summary, the M74HCT652B1 from STMicroelectronics is a feature-rich octal bus transceiver and register that combines the ease of use of TTL logic with the performance of CMOS technology. It is perfect for applications that require reliable data transfer and storage, level shifting, and bus management. With its high-speed operation and compatibility with multiple logic levels, the M74HCT652B1 is an excellent choice for designers and engineers looking to create efficient and high-performance electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess