EN
  • EN
  • DE

M74HCT541RM13TR

Part No M74HCT541RM13TR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST 8BIT 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 6mA, 6mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-SOP
Win Source Part Number 073043-M74HCT541RM13TR
Ultra Librarian 3D Model Ultra Librarian M74HCT541RM13TR CAD Model

Description

STMicroelectronics M74HCT541RM13TR

The M74HCT541RM13TR is a high-speed CMOS Octal Bus Buffer manufactured by STMicroelectronics. This integrated circuit is designed to have the performance of the LSTTL family while maintaining the CMOS low power dissipation. It is a non-inverting buffer and line driver designed to be employed as memory address drivers, clock drivers, and bus-oriented transmitters/receivers which provide improved board density.

Key Features

  • Logic Type: Octal Bus Buffer (3-State)
  • Operating Voltage: 4.5V to 5.5V, compatible with TTL power supply levels.
  • Output Current: High drive capability with 6mA at the output to drive heavy loads.
  • Pin Configuration: The device comes in a compact SOP-20 package with a 7.2mm body, providing a space-efficient solution for PCB layouts.
  • Speed: Fast propagation delays and high-impedance state during power-up and power-down to prevent erroneous outputs.
  • Temperature Range: Operates over a broad temperature range from -55°C to +125°C, suitable for industrial applications.

Applications

The M74HCT541RM13TR is ideal for a variety of applications including:

  • Memory address driving
  • Bus-oriented communication
  • Buffering for data transmission lines
  • Input/output port expansion
  • Control systems

Quality and Reliability

STMicroelectronics ensures that the M74HCT541RM13TR meets the highest quality and reliability standards. The device is rigorously tested and compliant with JEDEC standards. It is also supported by STMicroelectronics' commitment to customer satisfaction, with extensive technical support and documentation available.

Environmental Compliance

The M74HCT541RM13TR is designed with environmental considerations in mind. It is RoHS compliant and free from harmful substances, making it suitable for use in environmentally sensitive applications and contributing to the global effort of reducing the environmental impact of electronic components.

With its robust design, high-speed performance, and compatibility with existing systems, the STMicroelectronics M74HCT541RM13TR is an excellent choice for designers looking to enhance their digital systems with efficient and reliable bus buffering capabilities.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess