EN
  • EN
  • DE

M74HC367B1R

Part No M74HC367B1R
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description HEX BUS BUFFER 3-STATE HC367 NON INVERTING, HC368 INVERTING
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74HC
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 2, 4 (Hex)
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 1211114-M74HC367B1R
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name M74HC367
Introduction Date August 16, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian M74HC367B1R CAD Model

Description

STMicroelectronics M74HC367B1R Product Overview

The M74HC367B1R is a high-speed CMOS hex bus buffer manufactured by STMicroelectronics, designed to provide a robust interface between two buses or between a bus and other digital components. This integrated circuit features six independent buffers with 3-state outputs, which are essential for driving bus lines or buffer memory address registers. The device operates with a supply voltage range of 2V to 6V, making it suitable for interfacing with both TTL and CMOS logic levels.

With its advanced silicon-gate CMOS technology, the M74HC367B1R offers high noise immunity and low power consumption, which are critical for modern electronic systems. The low power requirements and significant speed performance of the device make it an ideal choice for a variety of applications, including personal computers, communication devices, and high-speed data processing systems.

Key Features

  • Logic Type: Hex Bus Buffer, Non-Inverting
  • Output Type: 3-State
  • Supply Voltage Range: 2V to 6V
  • Operating Temperature Range: -55°C to 125°C
  • Package: DIP-16 (Dual In-line Package)
  • Pin Count: 16
  • Mounting Type: Through Hole

Performance and Durability

The M74HC367B1R is designed to deliver high performance while ensuring reliability and durability. The device's wide operating temperature range allows it to function in extreme environmental conditions, making it suitable for industrial-grade applications. Additionally, the DIP-16 package ensures easy integration into a variety of circuit boards, with through-hole mounting providing a strong mechanical connection and ensuring long-term stability.

Applications

The versatility of the M74HC367B1R makes it an excellent choice for a wide array of electronic applications. It can be used for bus driving, buffer memory address registers, and as an interface between mismatched logic levels. Its ability to operate at different voltage levels allows for seamless integration into systems that require level translation or signal buffering.

With its combination of advanced technology, high-speed performance, and power efficiency, the STMicroelectronics M74HC367B1R hex bus buffer is an indispensable component for designers and engineers looking to enhance the capability and reliability of their digital systems.

You May Also Be Interested in

ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess