Product Overview: M74HCT132MTR from STMicroelectronics
The M74HCT132MTR is a high-speed CMOS Quad 2-Input NAND Schmitt Trigger manufactured by STMicroelectronics. This integrated circuit is designed to operate with a power supply range of 4.5V to 5.5V, making it suitable for interfacing with TTL (Transistor-Transistor Logic) levels while maintaining the low power consumption and high noise immunity of CMOS technology.
Featuring hysteresis characteristics on each input, the M74HCT132MTR provides an enhanced level of noise immunity, which is particularly beneficial in applications where signals are prone to noise and disturbances. This makes it an ideal choice for implementing stable and reliable logic gates in a wide array of digital applications.
Key Features
- Logic Type: Quad 2-Input NAND Schmitt Trigger
- Operating Voltage: 4.5V to 5.5V, compatible with TTL levels
- High Noise Immunity: Hysteresis characteristics on all inputs
- Speed Performance: Fast propagation delays and transition times
- Package: Supplied in an SO-14 package, which is suitable for surface-mount technology (SMT)
- Temperature Range: Capable of operating over a wide temperature range
- Compliance: Meets JEDEC standard no. 7A requirements
- RoHS Compliant: Manufactured with environmentally friendly materials
Applications
The M74HCT132MTR is versatile in its use, finding its place in numerous digital circuits and systems. Common applications include:
- Waveform shaping
- Signal processing
- Glitch removal
- Debouncing switches and buttons
- Logic level conversion
- Communication systems
STMicroelectronics ensures that the M74HCT132MTR meets the highest quality and reliability standards, providing designers with a robust component for their digital designs. Whether used in consumer electronics, automotive, or industrial applications, this Schmitt Trigger offers an efficient solution for complex logic functions and signal conditioning.
For detailed information, specifications, and data sheets, customers are encouraged to visit the STMicroelectronics website or contact their sales and support team.