EN
  • EN
  • DE

M74HC75B1

Part No M74HC75B1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description Integrated Circuit 74HC75/M74HC75B1 SGS THOMSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074429-M74HC75B1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HC75B1 CAD Model

Description

STMicroelectronics M74HC75B1 Quad Latch

The M74HC75B1 is a high-speed CMOS Quad Latch manufactured by STMicroelectronics, designed to operate in a wide range of applications from industrial to consumer electronics. This integrated circuit is part of the HC family, which ensures a robust performance with high noise immunity and low power consumption.

The device features four latches with separate data (D) inputs and latch enable (LE) inputs. Each latch is capable of storing one bit of information, and the data is transferred to the latch output only when the latch enable input is held high. The information is retained as long as the latch enable remains in the high state, making it ideal for capturing and holding data.

Key specifications of the M74HC75B1 include:

  • Wide operating voltage range from 2V to 6V, which allows for flexible use in various circuit designs and compatibility with TTL levels.
  • Low quiescent current consumption, which is essential for battery-operated devices, contributing to energy efficiency and longer battery life.
  • High noise immunity characteristic of CMOS technology, ensuring reliable operation even in electrically noisy environments.
  • Ability to drive up to 10 LSTTL loads, providing sufficient output current for interfacing with other logic families.

The M74HC75B1 comes in a standard DIP-16 (Dual In-line Package) or SO-16 (Small Outline) package, making it easy to integrate into both through-hole and surface-mount PCB designs. The pin configuration is designed for straightforward implementation, with clearly marked inputs and outputs for each of the four latches.

STMicroelectronics provides detailed datasheets with complete electrical characteristics and application information, ensuring engineers have all necessary data for incorporating the M74HC75B1 into their designs. Whether used in data storage, signal processing, or digital logic circuits, the M74HC75B1 is a reliable and efficient choice for designers in need of a high-performance quad latch.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9864 $59.1840
145+ $0.8094 $117.3630
225+ $0.7842 $176.4450
305+ $0.7588 $231.4340
395+ $0.7336 $289.7720
530+ $0.6577 $348.5810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,400 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess