The M74HC7292B1R is a high-speed CMOS device designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This product is part of the HC (High-speed CMOS) family, which is known for combining the speed of LSTTL (Low-power Schottky TTL) with the low power consumption of CMOS technology. The M74HC7292B1R is specifically engineered to deliver top-notch performance for a wide array of electronic applications.
Key Features
- High-Speed Operation: The M74HC7292B1R operates at a fast pace, ensuring quick signal processing and response times, which is critical for high-performance systems.
- Low Power Dissipation: With CMOS technology, the device has a significantly reduced power consumption, making it ideal for battery-operated devices and energy-efficient applications.
- Wide Operating Voltage Range: It supports a broad range of operating voltages from 2V to 6V, providing design flexibility for various circuit configurations.
- High Noise Immunity: The inherent characteristics of CMOS technology provide a high level of noise immunity, which is essential for stable and reliable operation in electrically noisy environments.
- Compatibility: The input and output levels are compatible with LSTTL outputs, allowing for easy integration into existing designs without the need for additional interfacing components.
Applications
The versatile nature of the M74HC7292B1R makes it suitable for a wide range of applications, including:
- Logic circuitry
- Signal processing
- Computer systems
- Communication devices
- Control systems
- Automotive electronics
Product Specifications
| Parameter |
Value |
| Package Type |
DIP, SO |
| Mounting Type |
Through Hole, Surface Mount |
| Temperature Range |
-55°C to +125°C |
| Pin Count |
14 |
The M74HC7292B1R from STMicroelectronics is an excellent choice for designers looking for a high-performance, versatile, and reliable component that meets the stringent requirements of today's electronic products.