EN
  • EN
  • DE

M74HC696B1

Part No M74HC696B1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011548-M74HC696B1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HC696B1 CAD Model

Description

STMicroelectronics M74HC696B1 Product Overview

The M74HC696B1 is a high-speed CMOS 8-bit shift register and latch manufactured by STMicroelectronics, renowned for its commitment to innovation and quality in the semiconductor industry. This integrated circuit is part of the HC family, which offers a perfect blend of high speed and low power consumption, making it an excellent choice for a wide range of digital applications.

Key Features

  • High-Speed Performance: The M74HC696B1 operates at a high speed that matches or exceeds that of the equivalent bipolar Schottky TTL while maintaining CMOS low power dissipation.
  • Logic Level Compatibility: This device is capable of interfacing with standard 5V TTL systems, ensuring ease of integration into existing designs and compatibility with a broad range of digital components.
  • Low Power Consumption: It features a balanced propagation delay and transition times, which significantly reduces the power consumption without compromising speed.
  • Versatile Operation: The M74HC696B1 can operate in two modes: as an 8-bit shift register or as an 8-bit storage latch, providing flexibility for different application requirements.

Applications

The M74HC696B1 is designed for use in systems that require the capture and control of digital data. Its applications span across various fields such as:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Data storage and transfer in microprocessor systems
  • Automotive systems
  • Instrumentation and control systems

Technical Specifications

The device is characterized for operation from -55°C to 125°C, ensuring reliability across a wide temperature range. It is available in a variety of packages, including DIP, SOIC, and TSSOP, providing flexibility for different PCB layouts and space constraints.

Quality and Reliability

STMicroelectronics guarantees high standards of quality and reliability for the M74HC696B1, backed by rigorous testing and adherence to international quality certifications. Customers can trust in the consistent performance and durability of this component in their electronic designs.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess