EN
  • EN
  • DE

M74HC597BI

Part No M74HC597BI
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999218-M74HC597BI
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HC597BI CAD Model

Description

STMicroelectronics M74HC597BI Product Overview

The M74HC597BI is a high-performance integrated circuit from STMicroelectronics, renowned for its precision and reliability in digital electronics. This particular product is part of the HC (High-speed CMOS) family, which is designed to meet the increasing demands for high-speed operation in modern electronic applications.

Key Features

  • Technology: Utilizes advanced silicon-gate CMOS technology, offering a robust and high-speed performance with low power consumption.
  • Functionality: The device is an 8-bit shift register with input flip-flops and features both serial and parallel input capabilities, enhancing its versatility in various applications.
  • Output Drive Capability: Capable of driving 15 LSTTL loads, which makes it compatible with most TTL interfaces.
  • High Noise Immunity: Characterized by a high noise immunity of VNIH = VNIL = 28% VCC min, ensuring stable operation even in electrically noisy environments.
  • Wide Operating Voltage Range: Can operate on a wide voltage range from 2V to 6V, providing flexibility in different system voltages.
  • Low Power Consumption: Features low power consumption with ICC of 80µA max, making it suitable for battery-operated devices.

Applications

The M74HC597BI is ideal for a variety of applications that require high-speed data acquisition, processing, and storage. These include:

  • Computer systems and peripherals
  • Instrumentation and measurement systems
  • Automotive controls
  • Communication systems
  • Portable devices

Quality and Reliability

STMicroelectronics ensures that the M74HC597BI meets the highest quality and reliability standards. The device is subjected to rigorous testing and verification processes during manufacturing, which guarantees its performance in the most demanding conditions.

Package Information

The M74HC597BI comes in a standard DIP-16 (Dual In-line Package) or SO-16 (Small Outline Package), providing ease of integration into a wide range of electronic circuits and systems.

With its combination of high-speed performance, low power consumption, and robust design, the M74HC597BI from STMicroelectronics is an excellent choice for designers looking to implement an efficient and reliable shift register solution in their digital applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess