EN
  • EN
  • DE

M74HC4094M1R

Part No M74HC4094M1R
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (M)
Description 8 BIT SIPO SHIFT LATCH REGISTER 3-STATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 094825-M74HC4094M1R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian M74HC4094M1R CAD Model

Description

The M74HC4094M1R is a high-speed CMOS 8-stage shift-and-store bus register manufactured by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is designed to be compatible with most TTL families and is particularly suitable for applications requiring the serial-to-parallel conversion of data.

Key Features

  • High-Speed Performance: The M74HC4094M1R operates at a voltage range of 2V to 6V, providing robust performance with high noise immunity, which is typical of CMOS devices. This makes it an excellent choice for fast operations in a variety of digital applications.
  • Low Power Consumption: As a CMOS device, it features low power dissipation, which is a critical attribute for power-sensitive designs.
  • 8-Stage Shift Register: The device includes an 8-stage serial shift register and a storage register, with a common clock and serial input. This enables the parallel output of data from the storage register while new data is being serially shifted into the shift register.
  • Tri-State Outputs: The M74HC4094M1R provides tri-state outputs, which can be brought to a high impedance state, thus allowing for the connection of multiple outputs to a common bus without interference.
  • Versatility: The register has two separate clocks for shift register (CP) and storage register (STCP), which allows for flexibility in timing for input and output operations.
  • Wide Operating Temperature Range: The device is designed to operate over a wide temperature range, making it suitable for industrial applications.

Applications

The M74HC4094M1R is ideal for a multitude of applications where serial-to-parallel data conversion is required. This includes, but is not limited to:

  • Serial data acquisition systems
  • Digital signal processing
  • Instrumentation and control systems
  • Communication systems
  • LED and display drivers

With its robust performance and low power consumption, the M74HC4094M1R from STMicroelectronics is a reliable and efficient solution for designers looking to optimize their digital systems.

You May Also Be Interested in

Agere Systems
Need more? Email Us
EliteMT
Need more? Email Us
ESMT
Lowest to $3.2617
STMicroelectronics
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
EliteMT
Lowest to $1.3456
ESMT
Need more? Email Us
STMicroelectronics
Need more? Email Us
ESMT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9383 $58.7660
48+ $2.4105 $115.7040
75+ $2.3354 $175.1550
103+ $2.2603 $232.8109
133+ $2.1853 $290.6449
177+ $1.9589 $346.7253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess