EN
  • EN
  • DE

M74HC393B1R

Part No M74HC393B1R
Manufacturer STMicroelectronics
Catalog Logic - Counters, Dividers
Description M54HC390F1R M74HC390M1R M74HC390B1R M74HC390C1R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74HC
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 79MHz
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-DIP
RoHS State Request Verification
Win Source Part Number 1211118-M74HC393B1R
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name M74HC393
Introduction Date August 15, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian M74HC393B1R CAD Model

Description

Product Overview: M74HC393B1R from STMicroelectronics

The M74HC393B1R is a high-speed CMOS dual binary counter integrated circuit, designed and manufactured by the renowned semiconductor company, STMicroelectronics. This device features two independent 4-bit binary counters with separate reset inputs, making it an ideal choice for a wide range of counting applications in both commercial and industrial environments.

Each counter progresses through a binary sequence from 0 to 15, and the counters can be cascaded easily by feeding the ripple carry output to the count input of the subsequent counter. The M74HC393B1R operates at a voltage range from 2V to 6V, providing the flexibility to work with various logic levels and ensuring compatibility with other standard logic families.

The high-speed performance of the M74HC393B1R is complemented by its low power consumption, a hallmark of CMOS technology. This makes it suitable for battery-operated devices and applications where power efficiency is critical. The counter also boasts a high noise immunity characteristic of CMOS devices, ensuring reliable operation even in electrically noisy environments.

Key Features

  • Supply Voltage Range: 2V to 6V
  • High-Speed Operation: Typical clock frequency is 72 MHz (at 4.5V)
  • Low Power Consumption: 20 μA maximum ICC at 4.5V
  • Dual 4-Bit Binary Counter with Separate Reset
  • Medium-Speed Operation: 12 MHz (Typ) at Vcc = 6V
  • High Noise Immunity: VNIH = VNIL = 28% Vcc (Min)
  • Output Drive Capability: 10 LSTTL Loads
  • Standardized, Symmetrical Output Characteristics

The M74HC393B1R comes in a DIP-14 (Dual In-line Package) or SO-14 (Small Outline Package) format, providing options for different types of PCB layouts and assembly techniques. Its robust design ensures that it can operate over a wide temperature range, maintaining functionality from -55°C to +125°C.

Whether it's used in timing circuits, system monitoring, or digital counters, the M74HC393B1R is a reliable and efficient solution for designers looking to leverage the performance and quality assurance that STMicroelectronics provides.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8898
Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6622 $59.5980
215+ $0.5433 $116.8095
330+ $0.5264 $173.7120
455+ $0.5094 $231.7770
590+ $0.4924 $290.5160
785+ $0.4414 $346.4990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess