EN
  • EN
  • DE

M74HC298B1R

Part No M74HC298B1R
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/REGISTER QUAD 2CH 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74HC
Packaging Tube
Part Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 765420-M74HC298B1R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M74HC298B1R CAD Model

Description

Product Overview: M74HC298B1R from STMicroelectronics

The M74HC298B1R is a high-performance integrated circuit produced by STMicroelectronics, a leader in semiconductor solutions. This product is part of the HC family, which is known for its high-speed CMOS technology. The M74HC298B1R is designed to deliver robust performance for a wide range of electronic applications, making it a versatile component for modern electronic systems.

Key Features

  • High-Speed CMOS Technology: The M74HC298B1R utilizes advanced CMOS technology to ensure low power consumption while maintaining high-speed operation.
  • Wide Operating Voltage Range: It operates effectively across a wide voltage range, typically from 2V to 6V, providing flexibility for use in various circuit designs.
  • Low Power Dissipation: With its CMOS technology, the IC has a significantly reduced power dissipation compared to traditional logic circuits, making it ideal for power-sensitive applications.
  • High Noise Immunity: The M74HC298B1R features an excellent noise immunity level, which is essential for maintaining signal integrity in noisy environments.
  • Compatibility: It is compatible with TTL outputs, enabling it to be used in systems that require interfacing with TTL logic levels.

Applications

The M74HC298B1R is suitable for a broad array of applications, including:

  • Logic signal processing
  • Communication systems
  • Computer peripherals
  • Data management
  • Instrumentation

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The M74HC298B1R is no exception, as it is manufactured under stringent quality control standards. It is designed to meet or exceed the reliability expectations in its target applications, ensuring a long operational life.

Package and Availability

The M74HC298B1R comes in a DIP-16 (Dual In-line Package) form factor, making it easy to handle and integrate into printed circuit boards. Its standard packaging allows for seamless replacement and compatibility with common socket types used in electronic assemblies.

In conclusion, the M74HC298B1R from STMicroelectronics is a testament to the company's dedication to providing advanced, reliable, and efficient integrated circuits. Its combination of high-speed operation, low power consumption, and noise immunity makes it an excellent choice for designers looking to create sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess