EN
  • EN
  • DE

M74HC27RM13TRSOP39

Part No M74HC27RM13TRSOP39
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074415-M74HC27RM13TRSOP39
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HC27RM13TRSOP39 CAD Model

Description

Overview of Product M74HC27RM13TRSOP39 from STMicroelectronics

The M74HC27RM13TRSOP39 is a high-speed CMOS Triple 3-input NOR Gate IC designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is part of the HC family and is tailored to deliver the robust performance required for a wide range of digital applications.

Key Features

  • Logic Type: The device features Triple 3-input NOR Gates, providing versatile logic operations for complex digital systems.
  • Package: It comes in a compact and reliable TSSOP-14 (Thin Shrink Small Outline Package with 14 leads), which is ideal for space-constrained applications.
  • High-Speed Performance: The M74HC27RM13TRSOP39 boasts fast response times, ensuring efficient operation in high-speed logic systems.
  • Low Power Consumption: As a CMOS device, it has a low power dissipation which is crucial for power-sensitive designs.
  • Wide Operating Voltage Range: It can operate over a wide voltage range from 2V to 6V, making it suitable for various applications and logic level integrations.
  • Output Drive Capability: The IC can drive up to 10 LSTTL loads, ensuring compatibility with various types of digital circuits.
  • Temperature Range: The operating temperature range of -55°C to 125°C allows for deployment in environments with extreme temperature conditions.
  • ESD Protection: Enhanced Electrostatic Discharge protection is built-in to prevent damage from static electricity.

Applications

The M74HC27RM13TRSOP39 is versatile and can be used in multiple digital applications including:

  • Logic circuits
  • Signal processing
  • Computer systems
  • Control systems
  • Communication devices
  • Power management systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The M74HC27RM13TRSOP39 is designed with the highest standards of robustness and reliability in mind. Customers can trust in the consistent performance and longevity of this component in their electronic designs.

For designers and engineers looking for a reliable NOR gate solution, the M74HC27RM13TRSOP39 from STMicroelectronics is an excellent choice that combines performance, efficiency, and versatility in a compact package.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess