EN
  • EN
  • DE

M74HC244TTR

Part No M74HC244TTR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 134981-M74HC244TTR
Ultra Librarian 3D Model Ultra Librarian M74HC244TTR CAD Model

Description

STMicroelectronics M74HC244TTR Octal Buffer/Line Driver

The M74HC244TTR from STMicroelectronics is an integrated circuit that serves as an octal buffer and line driver with 3-state outputs. Designed to operate with a power supply range of 2V to 6V, this device is part of STMicroelectronics' High-Speed CMOS family. It is a suitable choice for driving bus lines or buffer memory address registers thanks to its high current output capability and symmetrical output impedance.

The M74HC244TTR is available in a TSSOP20 package, which is ideal for space-constrained applications. With its compact form factor, it provides a reliable solution for designers looking to optimize board space without compromising on performance. The device features eight non-inverting buffers with 3-state outputs, which can be used independently, allowing for flexibility in application design.

One of the key features of the M74HC244TTR is its high noise immunity, which is characteristic of CMOS devices. This makes it particularly useful in environments where electrical noise can cause interference and disrupt signal integrity. Additionally, the device has a low power consumption, which is a significant advantage for battery-powered devices or energy-efficient systems.

The M74HC244TTR supports a wide operating temperature range from -55°C to 125°C, making it robust and reliable for industrial applications that may be subject to harsh conditions. It also complies with JEDEC standard no. 7A requirements, ensuring compatibility with other standard logic devices.

Applications for the M74HC244TTR include, but are not limited to, bus driver interfaces, memory drive, and buffer memory address registers. The versatility of this device, combined with its high performance and reliability, makes it a valuable component for designers looking to build sophisticated electronic systems.

In summary, the STMicroelectronics M74HC244TTR is a high-quality octal buffer and line driver that offers designers a balance of power efficiency, space-saving design, and robust performance, suitable for a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Texas Instruments
PROTOTYPE
Lowest to $1.4553
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess