EN
  • EN
  • DE

M74HC244BI

Part No M74HC244BI
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074411-M74HC244BI
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HC244BI CAD Model

Description

STMicroelectronics M74HC244BI Octal Buffer/Line Driver

The M74HC244BI is a high-speed CMOS Octal Bus Buffer and Line Driver designed to interface with standard logic families. Manufactured by STMicroelectronics, this integrated circuit is engineered to provide high-performance solutions for a wide range of digital applications. It is particularly suitable for driving bus lines or buffer memory address registers, thanks to its robust output drive capability and minimal propagation delays.

The M74HC244BI features eight non-inverting buffers with 3-state outputs, which can be employed independently. The 3-state outputs allow for connection to a bus-oriented system, providing a high degree of flexibility. This device operates with an input voltage range from 2V to 6V, making it compatible with a variety of logic levels and ensuring reliable operation even under fluctuating power conditions.

Constructed with silicon gate CMOS technology, the M74HC244BI offers significant advantages in terms of power consumption and noise immunity. Its low power consumption is a critical attribute for battery-powered devices, while its high noise immunity ensures stable performance in electrically noisy environments. The device also boasts a wide operating temperature range, which makes it suitable for industrial applications.

The M74HC244BI is packaged in a 20-lead plastic dual-in-line package, ensuring ease of integration into a variety of circuit board layouts. Its pin configuration is industry-standard, which simplifies the design process and allows for compatibility with other components in a digital system.

Key features of the M74HC244BI include:

  • High-speed operation: tPD = 15 ns (typ) at VCC = 5V
  • Low power dissipation: ICC = 4 µA (max) at TA = 25°C
  • High noise immunity: VNIH and VNIL = 28% VCC (min)
  • Output drive capability: 15 LSTTL loads
  • Symmetrical output impedance: |IOH| = IOL = 6 mA (min)
  • Pin and function compatible with 74 series
  • ESD performance: HBM > 1 kV

Overall, the M74HC244BI from STMicroelectronics is a versatile and reliable choice for designers who require an octal buffer/line driver that delivers consistent performance with the added benefit of low power consumption and high noise immunity.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess