EN
  • EN
  • DE

M74HC238M

Part No M74HC238M
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 990361-M74HC238M
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HC238M CAD Model

Description

STMicroelectronics M74HC238M 3-to-8 Line Decoder/Demultiplexer

The M74HC238M is a high-speed CMOS 3-to-8 line decoder/demultiplexer integrated circuit manufactured by STMicroelectronics. This device is designed to accept three binary weighted address inputs (A0, A1, and A2) and, when enabled, provides eight mutually exclusive active-LOW outputs (Y0 to Y7).

The M74HC238M is a versatile component suitable for a variety of digital applications, including data routing, memory address decoding, and the expansion of output lines. The device features three enable inputs: two active-LOW (E1, E2) and one active-HIGH (E3). The decoder function is enabled when E1 and E2 are held LOW and E3 is held HIGH. When any of the enable inputs is at the invalid level, all outputs assume the HIGH state.

Constructed with silicon gate CMOS technology, the M74HC238M offers the inherent benefits of CMOS products, such as low power consumption, reduced noise, and high immunity to noise. The device operates over a broad voltage range from 2V to 6V and provides standardized symmetrical output characteristics.

The M74HC238M is provided in a 16-pin SOIC package, making it compact and suitable for surface-mounted technology (SMT). Its robust design ensures that it is compatible with all popular logic families through the use of appropriate external resistors.

Key features of the M74HC238M include:

  • High-speed operation: tpd = 19 ns (typ) at Vcc = 6V
  • Low power consumption: Icc = 4 µA (max) at Ta = 25°C
  • High noise immunity: Vnih = Vnil = 28% Vcc (min)
  • Output drive capability: 10 LSTTL loads
  • Symmetrical output impedance: |Ioh| = Iol = 4 mA (min)
  • Wide operating voltage range: Vcc (opr) = 2V to 6V
  • Pin and function compatible with 74 series 238

The M74HC238M is ideal for applications where high-speed decoding and demultiplexing are required. Its low power consumption and high noise immunity make it a reliable choice for battery-operated and noise-sensitive electronic systems.

For more information, datasheets, and support, customers can visit the STMicroelectronics website or contact their local ST sales office.

You May Also Be Interested in

Lucent
Lowest to $70.6306
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess