EN
  • EN
  • DE

M74HC175M1R

Part No M74HC175M1R
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description High Speed CMOS Logic Quad D-Type Flip-Flops with eset 16-SOIC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
High Level Output Current -5.2 mA
Logic Function D-Type, Flip-Flop
Low Level Output Current 5.2 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Number of Circuits 4
Number of Input Lines 4
Number of Output Lines 4
Polarity Non-Inverting
Propagation Delay 150 ns
RoHS Compliant
Win Source Part Number 962619-M74HC175M1R
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HC175M1R CAD Model

Description

STMicroelectronics M74HC175M1R Quad D-Type Flip-Flop

The M74HC175M1R is a high-speed CMOS Quad D-Type Flip-Flop with clear, manufactured by STMicroelectronics. This integrated circuit is part of the HC family, which means it features the high noise immunity and low power consumption of CMOS technology along with the speed of operation equivalent to that of the LSTTL (Low-power Schottky Transistor-Transistor Logic).

Designed to be used in a wide array of applications, the M74HC175M1R consists of four edge-triggered flip-flops with individual D inputs and Q outputs. The clear function for all four flip-flops is achieved through a common input, which when taken to a high logic level, forces all Q outputs to a low logic level; this occurs independently of the clock input and the D inputs.

The device features a standard pinout, with inputs and outputs placed opposite each other, which simplifies board layout and design. The clock and clear inputs are equipped with protection circuits to prevent damage due to static discharge or excess transient voltage, making the device robust for use in a variety of electronic environments.

Key Features:

  • High Speed: Typical clock frequency at 6MHz.
  • Output Drive Capability: 10 LSTTL Loads.
  • Outputs Directly Interface to CMOS, NMOS, and TTL.
  • Low Input Current: 1μA maximum.
  • Low Quiescent Current: 20μA maximum (if the inputs are not toggling).
  • High Noise Immunity: VNIH = VNIL = 28% VCC (minimum).
  • Wide Operating Voltage Range: 2V to 6V.
  • Pin and Function Compatible with 74LS175.
  • ESD Performance: HBM > 1KV; MM > 200V; CDM > 1KV.

The M74HC175M1R is available in a SO16 package, making it suitable for surface-mount technology (SMT) applications. This component is ideal for use in registers, counters, and control circuits, offering a reliable solution for designers seeking a balance between power efficiency and performance.

STMicroelectronics provides detailed datasheets and technical documentation to support the integration of the M74HC175M1R into various electronic projects, ensuring that engineers can utilize this flip-flop to its full potential.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess