EN
  • EN
  • DE

M74HC163RM13TRSOP39

Part No M74HC163RM13TRSOP39
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074408-M74HC163RM13TRSOP39
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HC163RM13TRSOP39 CAD Model

Description

The M74HC163RM13TR from STMicroelectronics is a high-speed CMOS 4-bit binary counter, part of the HC family, designed for use in sophisticated electronic systems. This integrated circuit offers a blend of high-speed operation similar to the LSTTL family with the very low power consumption characteristic of the CMOS technology.

Key Features

  • Logic Type: 4-bit synchronous counter
  • High-Speed Operation: Ensures quick counting with efficient performance.
  • Supply Voltage Range: 2V to 6V, compatible with a variety of systems and applications.
  • Low Power Consumption: Ideal for battery-operated and portable applications due to CMOS technology.
  • Output Drive Capability: Capable of driving 10 LSTTL loads, offering flexibility in interfacing with other logic families.
  • Package Type: SOP-16 (Small Outline Package), providing a compact footprint for space-constrained applications.
  • Temperature Range: Designed to operate over a broad temperature range, making it suitable for industrial applications.
  • Compliance: Fully compliant with JEDEC standard no. 7A, ensuring industry-standard performance and reliability.

Applications

The M74HC163RM13TR is versatile and can be used in a wide range of applications including:

  • Counters and timers
  • Frequency dividers
  • Time-delay circuits
  • Sequential state machines

Quality and Reliability

STMicroelectronics is known for its commitment to quality. The M74HC163RM13TR is manufactured under stringent conditions to ensure high reliability and performance. The device is also supported by STMicroelectronics' global technical support and service network, ensuring that users receive the best possible support throughout the product's lifecycle.

Ordering Information

The product is available in tape and reel packaging, with the order code M74HC163RM13TR, facilitating automated assembly processes for high-volume production requirements.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess