EN
  • EN
  • DE

M74HC148M1TR

Part No M74HC148M1TR
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer STMicroelectronics
Win Source Part Number 308934-M74HC148M1TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HC148M1TR CAD Model

Description

STMicroelectronics M74HC148M1TR 8-to-3 Line Priority Encoder

The M74HC148M1TR is a high-speed CMOS 8-to-3 line priority encoder designed and manufactured by the renowned semiconductor company, STMicroelectronics. This integrated circuit is part of the HC family, which implies that it combines silicon-gate CMOS technology with TTL-compatible inputs, providing the best of both worlds in terms of speed and power consumption.

With its ability to encode eight input lines to three outputs, the M74HC148M1TR simplifies the process of reducing multiple inputs into a smaller number of outputs for subsequent processing or display. Its priority encoding ensures that the highest-order data line is represented at the output, making it ideal for a variety of applications such as data multiplexing, alarm systems, and microprocessor interfacing.

The device features an inverted output (Y0 to Y2) and an active low enable input (EI), which allows multiple encoders to be cascaded for handling more than eight input lines. The active low enable input ensures that the device is operational only when the EI pin is held low, allowing for efficient power management and system design flexibility.

The M74HC148M1TR is offered in the TSSOP16 package, a compact surface-mount package that is well-suited for space-constrained applications. Its operating voltage range of 2V to 6V allows for compatibility with a variety of logic levels, making it a versatile choice for designers working across different voltage domains.

Key features of the M74HC148M1TR include:

  • 8-to-3 line priority encoding
  • High-speed operation
  • Low power consumption
  • Cascadable for n-bit encoding
  • Standardized symmetrical output characteristics
  • Complies with JEDEC standard no. 7A
  • ESD performance: HBM > 1 KV; MM > 200 V
  • Available in TSSOP16 package

Whether it's for industrial control systems, communication equipment, or data processing units, the M74HC148M1TR by STMicroelectronics provides a reliable and efficient solution for your encoding needs. Its performance and specifications ensure that it can meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess