Products specifications Report Issue?

Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 15mA, 64mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Case / Package 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1499133-CD74FCT244ATE
Ultra Librarian 3D Model Ultra Librarian CD74FCT244ATE CAD Model

You May Also Be Interested in

Texas Instruments
IC BUFF NON-INVERT 5.25V 20-SOIC
Need more? Email Us
ECAD model for CY74FCT2244ATSOC
IDT, Integrated Device Technology Inc
IC TXRX NON-INVERT 5.5V 48-SSOP
Need more? Email Us
ECAD model for 74FCT16245ATPVG8
Nexperia USA Inc.
IC BUFFER NON-INVERT 6V 20-TSSOP
Need more? Email Us
ECAD model for 74HC7541PW-Q100J
ON Semiconductor
IC BUFFER INVERTING 6V 20-TSSOP
Need more? Email Us
ECAD model for MC74AC240DTR2G
Texas Instruments
IC TXRX NON-INVERT 5.25V 24-SOIC
Need more? Email Us
ECAD model for CY74FCT652ATSOC
IDT, Integrated Device Technology Inc
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
ECAD model for 74FCT245CTSOG
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48TSSOP
Need more? Email Us
ECAD model for 74AVC16245DGG,112
Nexperia USA Inc.
IC BUFFER NON-INVERT 6V SC-74A
Lowest to $0.2314
ECAD model for 74HC1G125GV-Q100H
Texas Instruments
IC BUFFER INVERTING 6V 16-SOIC
Need more? Email Us
ECAD model for CD74HC4049MT

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4956
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention