STMicroelectronics M74HC11RM13TR Triple 3-Input AND Gate
The M74HC11RM13TR is a high-speed CMOS triple 3-input AND gate integrated circuit, designed and manufactured by the renowned electronics company STMicroelectronics. This advanced logic gate is a crucial component in digital electronics, offering reliable performance and compatibility with a broad range of industrial and consumer applications.
Featuring low power consumption and a wide operating voltage range, the M74HC11RM13TR operates from 2V to 6V, making it suitable for interfacing with TTL (Transistor-Transistor Logic) levels. This flexibility ensures that the device can be integrated into systems with varying power requirements without compromising performance or efficiency.
Key Specifications:
- Logic Type: Triple 3-Input AND Gate
- Operating Voltage Range: 2V to 6V
- Output Current: 5.2 mA
- Mounting Type: Surface Mount
- Package / Case: SO-14
- Propagation Delay Time: 13 ns at 6V, 50 pF
- Operating Temperature: -55°C to +125°C
- Pin Count: 14
The device's propagation delay time is a mere 13 ns at 6V with a 50 pF load, which speaks to its ability to handle high-speed operations with minimal delay. This makes the M74HC11RM13TR an ideal choice for high-performance computing and signal processing applications.
The triple 3-input AND gate comes in a compact SO-14 package, which is suitable for surface mounting, allowing for efficient use of PCB space. The M74HC11RM13TR is also characterized by its robust operating temperature range of -55°C to +125°C, ensuring stability and functionality even in extreme environmental conditions.
STMicroelectronics has designed the M74HC11RM13TR with industry standards in mind, ensuring that it meets the stringent requirements for commercial and industrial electronic systems. With its high noise immunity and low power dissipation, this triple 3-input AND gate is an excellent choice for designers looking to create reliable, high-performance digital circuits.