EN
  • EN
  • DE

M74HC09B1

Part No M74HC09B1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028289-M74HC09B1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HC09B1 CAD Model

Description

Overview of STMicroelectronics M74HC09B1

The M74HC09B1 is a high-speed CMOS device from STMicroelectronics designed to operate as a quad 2-input AND gate with open-drain outputs. This integrated circuit is part of the HC (High-speed CMOS) family, which is known for combining the speed of LSTTL (Low-power Schottky TTL) with the low power consumption of standard CMOS technology.

Key Features

  • Logic Type: The M74HC09B1 consists of four independent 2-input AND gates, making it versatile for implementing logic functions in a wide array of digital applications.
  • Open-Drain Outputs: Each gate features an open-drain output, providing the ability to connect outputs to achieve higher voltage output capability or to perform wired-AND functions.
  • High-Speed Operation: The device is capable of fast response times, ensuring quick signal processing for time-sensitive applications.
  • Wide Operating Voltage Range: The M74HC09B1 operates with a supply voltage range of 2V to 6V, accommodating various levels of signal voltages and making it suitable for interfacing with both TTL and CMOS technologies.
  • Low Power Dissipation: With its CMOS technology, the device ensures low power dissipation, which is critical for power-sensitive designs.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide the M74HC09B1 with excellent noise immunity, a crucial attribute for stable performance in electrically noisy environments.
  • Pin and Function Compatibility: The IC is pin-to-pin compatible with the respective TTL equivalent, facilitating easy integration or replacement in existing designs.

Applications

The M74HC09B1 is suitable for a wide range of applications including, but not limited to:

  • Logic buffers
  • Control systems
  • Interface circuits
  • Signal processing
  • Wired-AND logic functions

Quality and Reliability

STMicroelectronics is committed to providing high-quality products. The M74HC09B1 is manufactured under strict quality control standards and is designed to meet the reliability expectations of industrial and consumer applications.

Overall, the M74HC09B1 from STMicroelectronics is a reliable and efficient solution for designers who require robust logic functions with the benefits of high-speed CMOS technology.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess