EN
  • EN
  • DE

M68AW511AL70MC1U

Part No M68AW511AL70MC1U
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074371-M68AW511AL70MC1U
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M68AW511AL70MC1U CAD Model

Description

The M68AW511AL70MC1U is a high-performance, 4 Mbit (4,194,304 bits) parallel-interface Static Random Access Memory (SRAM) device from the reputable semiconductor manufacturer STMicroelectronics. This SRAM component boasts a fast access time of 70ns, making it an excellent choice for applications that require quick data retrieval and high-speed operations.

Designed with a 5V power supply voltage, the M68AW511AL70MC1U ensures compatibility with a wide range of electronic circuits and systems. Its robust design allows for reliable data storage and retrieval, making it a suitable option for industrial, automotive, and consumer applications where data integrity and speed are crucial.

The M68AW511AL70MC1U features a convenient 32-pin TSOP (Thin Small Outline Package) that facilitates easy integration into various circuit boards. The compact form factor of the TSOP package allows for efficient use of space on printed circuit boards, which is particularly beneficial for designs where board real estate is at a premium.

This SRAM device from STMicroelectronics offers a flexible and straightforward interface, with standard control signals such as chip enable (CE), output enable (OE), and write enable (WE) for seamless integration into memory subsystems. The bidirectional data bus is designed to provide a simple connection to microprocessors and microcontrollers, further simplifying the design process.

The M68AW511AL70MC1U is not just a memory component; it is a testament to STMicroelectronics' commitment to providing high-quality, reliable, and efficient memory solutions. Whether you're designing a complex computing system or a simple data logging device, this SRAM module is engineered to meet your needs with its excellent performance and stability.

In summary, the M68AW511AL70MC1U is a top-tier memory solution that offers fast access times, a convenient package, and reliable operation, making it an ideal choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess