EN
  • EN
  • DE

M68AF511AM70MC6

Part No M68AF511AM70MC6
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Voltage 5 V
Win Source Part Number 1014698-M68AF511AM70MC6
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M68AF511AM70MC6 CAD Model

Description

The M68AF511AM70MC6 is a high-performance, 512Kbit (64K x 8) non-volatile Flash memory component manufactured by STMicroelectronics. This memory module operates on a single 5V power supply, making it suitable for a wide range of applications that require reliable data storage without the need for a battery backup. The product is designed to offer an optimal solution for applications where the memory needs to be frequently updated, such as parameter storage, firmware updates, and data logging systems.

Key Features

  • Memory Size: 512 Kbit (64K x 8)
  • Access Time: 70 ns, providing quick read operations for time-sensitive applications.
  • Single Supply Voltage: Operates on a 5V power supply, simplifying power management in embedded systems.
  • Programming Voltage: Standard 5V ± 10% programming voltage, eliminating the need for additional voltage sources.
  • Endurance: Offers high endurance with at least 10,000 write/erase cycles, ensuring long-term reliability.
  • Data Retention: Guarantees data retention for a minimum of 10 years, providing a dependable storage solution over an extended period.
  • Package: Available in a 28-pin SOP (Small Outline Package), which is ideal for space-constrained applications.
  • Temperature Range: Operating temperature range from 0°C to 70°C, suitable for commercial-grade applications.

Applications

The M68AF511AM70MC6 is versatile and can be used in various applications that require robust and reliable non-volatile memory storage. It is particularly well-suited for:

  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics

As a product from STMicroelectronics, a leader in semiconductor solutions, the M68AF511AM70MC6 is backed by a strong commitment to quality and support, making it a wise choice for designers and engineers looking for a dependable Flash memory component.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess