STMicroelectronics M628128-20E1 Overview
The M628128-20E1 is a high-performance integrated circuit from STMicroelectronics, a global semiconductor leader. This product is part of the M62xxx series, which is renowned for its reliability and advanced technology in non-volatile memory products.
Key Features
- Memory Capacity: The M628128-20E1 comes with a memory capacity of 128K, allowing for ample storage space for a wide range of applications.
- Access Time: With an access time of 200 ns (nanoseconds), this IC provides fast data retrieval, making it suitable for applications requiring quick access to stored information.
- Low Power Consumption: Designed for energy efficiency, the M628128-20E1 operates with low power consumption, which is critical for battery-powered devices and helps in reducing the overall system power requirements.
- Package Type: It is available in a standard 32-pin DIP (Dual In-line Package), which is widely used and easily integrated into various circuit boards.
- Operating Voltage: The device operates within a voltage range of 4.5V to 5.5V, offering flexibility in different power environments and compatibility with 5V systems.
Applications
The M628128-20E1 is versatile and can be used in a multitude of applications. It is particularly suitable for:
- Industrial control systems
- Telecommunication equipment
- Automotive electronics
- Medical devices
- Consumer electronics
Quality and Reliability
STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The M628128-20E1 is no exception, as it is manufactured using state-of-the-art processes and is subject to rigorous testing to ensure its performance under various conditions.
Technical Support and Documentation
Customers can access comprehensive technical support and documentation for the M628128-20E1, including datasheets, application notes, and design resources, directly from the STMicroelectronics website or through authorized distributors.