The M59PW064-100M1 is a high-performance 64Mbit (4M x16) non-volatile flash memory module from STMicroelectronics, designed for a wide range of applications requiring fast and reliable data storage. This advanced memory product operates at a standard voltage range of 2.7V to 3.6V, making it a versatile choice for both portable and fixed electronics.
Key Features
- Memory Size: 64Mbit (4M x16)
- Interface Type: Parallel interface for high-speed data transfer.
- Speed: Access times as fast as 100ns, enabling swift read operations.
- Operating Voltage: 2.7V to 3.6V, suitable for low-power applications.
- Temperature Range: Industrial temperature range, ensuring reliable performance under varying environmental conditions.
- Package: Offered in a 48-pin TSOP (Type I) package, providing a compact footprint for space-constrained designs.
Applications
The M59PW064-100M1 is ideal for a diverse array of applications, including but not limited to:
- Embedded systems
- Automotive electronics
- Industrial control units
- Telecommunication infrastructure
- Consumer electronics
Reliability and Support
STMicroelectronics is known for its commitment to quality and reliability. The M59PW064-100M1 flash memory module is no exception, undergoing rigorous testing to meet the highest industry standards. Additionally, STMicroelectronics provides comprehensive technical support and documentation, ensuring that designers and engineers can integrate this memory module into their products with confidence.
Ordering Information
The product number M59PW064-100M1 uniquely identifies this 64Mbit flash memory module. For ordering, availability, and detailed specifications, customers should contact STMicroelectronics or an authorized distributor.